EN
  • EN
  • DE

TDA9810

Part No TDA9810
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Multistandard VIF-PLL with QSS-IF and AM demodulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266433-TDA9810
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9810 CAD Model

Description

The NXP TDA9810 is a state-of-the-art integrated circuit designed for advanced television signal processing. This versatile IC is tailored to enhance the audio and video quality of television sets, set-top boxes, and multimedia devices. The TDA9810 combines multiple functions typically required for TV signal processing into a single compact package, making it an ideal choice for manufacturers looking to streamline their designs and improve overall performance.

Key Features

  • Multi-Standard Support: The TDA9810 is capable of decoding a wide range of television standards, including PAL, SECAM, and NTSC. This makes it a versatile choice for global markets.
  • Integrated Audio Demodulator: It features an integrated FM/AM audio demodulator, which simplifies the audio processing chain and reduces the need for additional components.
  • Automatic Gain Control (AGC): With its AGC functionality, the TDA9810 ensures consistent signal strength, delivering a stable and high-quality output regardless of input variations.
  • Minimal External Components: The design of the TDA9810 requires only a few external components, which helps to reduce overall system cost and complexity.

Applications

The TDA9810 is well-suited for a variety of applications where high-quality TV signal processing is required. These include:

  • Television receivers
  • Set-top boxes
  • Video recorders
  • PC TV cards

Technical Specifications

The TDA9810 operates over a wide supply voltage range and is packaged in a small-outline package, making it easy to integrate into various designs. It provides excellent intercarrier sound performance and has robust immunity to interference, ensuring a clear audio and video output.

Conclusion

The NXP TDA9810 is a highly integrated and efficient solution for television signal processing. Its support for multiple standards and integration of key features allows manufacturers to create high-quality, cost-effective audiovisual products for a global audience.

You May Also Be Interested in

Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Tyco Electronics
Lowest to $1.1071
Panasonic
Need more? Email Us
Samsung
Need more? Email Us
IXYS
Lowest to $7.8205
ON Semiconductor
Lowest to $2.5606
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2892 $59.5192
62+ $1.8780 $116.4360
96+ $1.8191 $174.6336
132+ $1.7614 $232.5048
170+ $1.7025 $289.4250
228+ $1.5258 $347.8824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess