EN
  • EN
  • DE

TDA9806

Part No TDA9806
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Multistandard VIF-PLL and FM-PLL demodulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266431-TDA9806
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9806 CAD Model

Description

Product Overview: TDA9806 from NXP

The TDA9806 is a versatile integrated circuit from NXP Semiconductors, designed to serve as a multistandard vision and sound IF-PLL demodulator with FM radio support. This highly integrated device is engineered to meet the demanding requirements of modern television and radio broadcast reception, offering exceptional performance in a compact package.

Key Features

  • Multi-standard Support: The TDA9806 is compatible with a wide range of broadcasting standards, including B/G, I, D/K, M, and N television systems, making it a flexible solution for global applications.
  • Integrated FM Radio Support: In addition to television demodulation, the chip also supports FM radio reception, providing a cost-effective and space-efficient solution for adding radio functionality to consumer electronics.
  • IF-PLL Demodulation: With its integrated IF-PLL circuitry, the TDA9806 ensures stable and precise demodulation of video and sound intermediate frequencies, delivering high-quality audio and visual output.
  • Automatic Gain Control (AGC): The device features AGC for both vision and sound carriers, which helps maintain consistent signal levels and improves overall reception quality under varying signal conditions.

Applications

The TDA9806's versatility and high integration make it ideal for a variety of applications, including:

  • Television sets
  • Set-top boxes
  • Video recorders
  • PC TV cards
  • Portable media devices with TV and FM radio capabilities

Technical Specifications

The TDA9806 is built to offer robust performance while simplifying design processes for manufacturers. Its technical specifications include a wide operating voltage range, low power consumption, and a minimal external component count, which enhances reliability and reduces system costs.

For detailed technical information, datasheets, application notes, and support, manufacturers and developers are encouraged to visit the official NXP Semiconductors website or contact their local NXP sales office.

You May Also Be Interested in

Panasonic
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Spansion
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess