EN
  • EN
  • DE

TDA9801/V1

Part No TDA9801/V1
Manufacturer NXP / Nexperia
Catalog RF Demodulators
Description IC PLL DEMODULATOR 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Demodulator, Detector
Operating Supply Current 70mA
Supply Voltage - Operating 4.5 V to 9.9 V
Case / Package 20-DIP
Win Source Part Number 053494-TDA9801/V1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9801/V1 CAD Model

Description

The NXP TDA9801/V1 is a versatile and advanced integrated circuit designed for television and VCR applications. This multifunctional chip is specifically tailored to facilitate the processing of analog signals in TV sets and video recorders, providing a seamless and high-quality viewing experience for users.

Key Features

  • Multi-Standard Support: The TDA9801/V1 is compatible with various video standards, including PAL, SECAM, and NTSC. This makes it a universal solution for global markets, ensuring compatibility with different broadcasting formats.
  • Integrated Filters: It comes equipped with on-chip filters, which significantly reduce the need for external components. These filters include a bandpass filter for vision IF (Intermediate Frequency) signal and a trap circuit for sound carrier.
  • Automatic Gain Control (AGC): The AGC feature allows for consistent signal strength, maintaining optimal video quality even with varying input signal levels.
  • Sound Demodulation: The TDA9801/V1 also includes a sound demodulator that supports FM (Frequency Modulation) sound systems, providing clear and crisp audio to accompany the video signal.

Applications

The NXP TDA9801/V1 is primarily used in:

  • Television sets
  • Video cassette recorders (VCRs)
  • Set-top boxes
  • Other video processing equipment

Technical Specifications

The TDA9801/V1 operates within a specific range of parameters to ensure performance and reliability:

  • Supply voltage: Typically 8 V
  • IF input frequency range: 38.9 MHz (standard)
  • Sound carrier frequency: Adjustable according to the standard
  • Operating temperature range: -20°C to +70°C

Conclusion

The NXP TDA9801/V1 is a highly integrated circuit that offers a compact, reliable, and efficient solution for analog signal processing in television and video recording devices. Its ability to support multiple standards and include essential functions within a single chip makes it an excellent choice for manufacturers looking to streamline their designs and provide high-quality video and audio experiences to consumers.

You May Also Be Interested in

Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
IC DEMODULATOR DPD 36VFQFPN / RF Demodulator IC
Lowest to $20.6606
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.8085
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 20SO / RF Demodulator IC 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1885
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-QFN
Lowest to $26.1134
Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us
Skyworks Solutions Inc.
IC DEMODULATORULATOR 48QFN / RF Demodulator IC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess