ON Semiconductor MC74ACT163DG: A High-Performance 4-Bit Binary Counter
The MC74ACT163DG from ON Semiconductor is a high-speed, 4-bit synchronous binary counter designed to provide reliable, high-performance counting operations in a wide range of digital applications. Fabricated with advanced CMOS technology, this integrated circuit offers a combination of low power consumption and high-speed functionality that makes it an ideal choice for a variety of electronic systems.
Featuring a synchronous reset function, the MC74ACT163DG allows for the counter to be quickly and accurately reset to zero, ensuring precise control over counting operations. This is particularly useful in applications where timing and sequence control are critical, such as in digital clocks, timers, and frequency dividers.
The device operates over a wide voltage range of 4.5V to 5.5V, which provides a good margin for stable operation in 5V systems. It also has a high noise immunity characteristic of CMOS devices, making it resilient in electrically noisy environments.
Key Features of the MC74ACT163DG:
- Synchronous Reset: Direct clear function allows for immediate resetting of the counter to zero.
- High-Speed Operation: Capable of handling fast count operations, which is essential for high-speed computing and processing tasks.
- Low Power Consumption: CMOS technology ensures low power draw, contributing to energy efficiency in electronic devices.
- Wide Operating Voltage Range: Designed to function reliably within a 4.5V to 5.5V range, compatible with standard 5V digital systems.
- Output Drive Capability: Can drive up to 15 LSTTL loads, providing flexibility in interfacing with other components.
- Package: The device comes in a 16-pin SOIC package, which is suitable for surface mount technology and saves board space.
Whether you're designing digital counters, timers, or complex sequential systems, the MC74ACT163DG offers a robust solution that combines performance with practicality. Its ease of integration into system designs, coupled with ON Semiconductor's reputation for quality and reliability, makes it a go-to component for engineers and designers looking to create efficient and reliable digital electronics.