EN
  • EN
  • DE

TDA9381PS/N3/1/1752

Part No TDA9381PS/N3/1/1752
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031330-TDA9381PS/N3/1/1752
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA9381PS/N3/1/1752 CAD Model

Description

Product Overview: TDA9381PS/N3/1/1752 by NXP Semiconductors

The TDA9381PS/N3/1/1752 is a highly integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is a testament to NXP's commitment to providing advanced solutions for the ever-evolving electronics market. The TDA9381PS/N3/1/1752 is particularly tailored for use in television sets and video display systems, offering a range of features that enhance the performance and reliability of these applications.

Key Features

  • Integrated Functions: The IC integrates several key functions necessary for television processing, minimizing the need for additional components and simplifying the overall design and manufacturing process of the television set.
  • Video Processing Capabilities: It includes advanced video processing features that ensure high-quality image reproduction, including color decoding, signal amplification, and various correction mechanisms to deliver a crisp and vivid visual experience.
  • Sound Processing: The TDA9381PS/N3/1/1752 is not just about video; it also offers sound processing capabilities, providing a complete audiovisual solution in a single chip.
  • Multi-Standard Support: This IC supports multiple broadcasting standards, making it a versatile choice for manufacturers aiming to cater to different regional markets with varying television signal standards.
  • Power Efficiency: Designed with power efficiency in mind, the TDA9381PS/N3/1/1752 helps reduce overall energy consumption of the television set, which can be a key selling point for energy-conscious consumers.

Applications

The TDA9381PS/N3/1/1752 is ideal for incorporation into various types of television sets, ranging from traditional CRT TVs to modern flat-screen displays. Its robust feature set also makes it suitable for video processing units and other related consumer electronics where reliable and high-quality video and audio processing is required.

Quality and Reliability

NXP Semiconductors ensures that the TDA9381PS/N3/1/1752 meets the highest quality and reliability standards. The product undergoes rigorous testing and quality assurance processes to guarantee its performance under a wide range of operating conditions, making it a trusted choice for manufacturers and designers alike.

Overall, the TDA9381PS/N3/1/1752 is a testament to NXP's engineering expertise, offering a blend of integration, efficiency, and performance that can enhance the viewing experience of any television viewer.

You May Also Be Interested in

Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess