EN
  • EN
  • DE

TDA9377PS/N2/AI1334

Part No TDA9377PS/N2/AI1334
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840087-TDA9377PS/N2/AI1334
Ultra Librarian 3D Model Ultra Librarian TDA9377PS/N2/AI1334 CAD Model

Description

The TDA9377PS/N2/AI1334 is a high-performance integrated circuit (IC) developed by NXP Semiconductors, a leader in the electronics industry. This IC is specifically designed for enhancing the capabilities of television signal processing systems. It is part of NXP's renowned TDA series, known for its reliability and advanced features tailored for audiovisual applications.

Key Features

  • Advanced Signal Processing: The TDA9377PS/N2/AI1334 is equipped with sophisticated signal processing capabilities, ensuring high-quality image output and improved overall viewing experience.
  • Compatibility: This IC is designed to be compatible with a wide range of television standards and can be easily integrated into various TV models, making it a versatile solution for manufacturers.
  • Integrated Functions: It includes numerous integrated functions such as video decoding, scaling, and on-screen display, thereby reducing the need for additional components and simplifying the design of the television set.
  • Power Efficiency: The TDA9377PS/N2/AI1334 is optimized for low power consumption, contributing to more energy-efficient television sets and helping reduce the environmental impact.

Applications

Primarily used in the television industry, the TDA9377PS/N2/AI1334 is suitable for a range of applications including standard and high-definition TVs, multimedia displays, and other video processing equipment. Its robust design and processing power make it an ideal choice for enhancing the user's multimedia experience.

Technical Specifications

  • Manufacturer: NXP Semiconductors
  • Part Number: TDA9377PS/N2/AI1334
  • Package: Standard packaging
  • Quality: High reliability and performance

In conclusion, the TDA9377PS/N2/AI1334 from NXP Semiconductors is a state-of-the-art IC offering a blend of advanced features for television signal processing. Its integration of multiple functions, compatibility with various TV standards, and focus on power efficiency make it a top choice for TV manufacturers aiming to deliver a superior viewing experience to consumers.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess