EN
  • EN
  • DE

TDA8950TH/N1,118

Part No TDA8950TH/N1,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 340W D 24-HSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 340W x 1 @ 8 Ohm; 170W x 2 @ 4 Ohm
Supply Voltage - Operating ±12.5 V to 40 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HSOP
Dimension 24-BSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 138420-TDA8950TH/N1,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8950TH/N1,118 CAD Model

Description

The TDA8950TH/N1,118 is a high-performance, integrated class D amplifier from NXP Semiconductors, designed to deliver exceptional audio quality with high power efficiency. This amplifier is an ideal choice for a wide range of audio applications, from home theater systems to professional audio equipment.

Key Features

  • High Output Power: Capable of delivering up to 2 x 150 W into a 4 ohm load or 1 x 300 W into an 8 ohm load, the TDA8950TH/N1,118 ensures powerful and clear audio reproduction.
  • High Efficiency: With its class D operation, the amplifier achieves efficiencies of greater than 90%, reducing energy consumption and heat dissipation.
  • Advanced Protection: The device includes various protection features such as overtemperature protection, short-circuit protection, and clip detection, ensuring reliability and longevity.
  • Low Distortion: The TDA8950TH/N1,118 maintains low THD (Total Harmonic Distortion) and noise levels, providing a high-quality audio experience.
  • Flexible Mode Operation: It can be configured in stereo Single-Ended (SE) or mono Bridge-Tied Load (BTL) modes, offering versatility for different audio system designs.
  • Minimal External Components: The amplifier's integrated design requires fewer external components, simplifying the design and reducing the overall bill of materials.

Applications

The TDA8950TH/N1,118 is suitable for a variety of applications, including:

  • Home theater receivers
  • Active speakers
  • Professional audio systems
  • Compact audio applications
  • Public address systems

Technical Specifications

Parameter Value
Output Power 2 x 150 W (4 ohm), 1 x 300 W (8 ohm)
Efficiency > 90%
THD+N Low
Operating Voltage 23.5 V to 36 V
Package HSOP24

Overall, the TDA8950TH/N1,118 class D amplifier from NXP stands out for its high power output, efficiency, and sound quality, making it an excellent choice for anyone looking to build or upgrade their audio system.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7612 $72.7612
2+ $59.7015 $119.4030
3+ $57.8359 $173.5077
4+ $55.9702 $223.8808
5+ $54.1045 $270.5225
7+ $48.5075 $339.5525
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess