EN
  • EN
  • DE

TDA8933BTW/N2,512

Part No TDA8933BTW/N2,512
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 20.6W STER 32TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 20.6W x 1 @ 16 Ohm; 10.3W x 2 @ 8 Ohm
Supply Voltage - Operating 10 V to 36 V, ±5 V to 18 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-HTSSOP
Dimension 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 107922-TDA8933BTW/N2,512
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8933BTW/N2,512 CAD Model

Description

The TDA8933BTW/N2,512 is a high-efficiency, class-D audio amplifier from NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular model is part of the TDA893x series, which is designed to deliver a high-quality audio experience while maintaining energy efficiency and minimizing heat generation.

Key Features

  • High Efficiency: The TDA8933BTW/N2,512 operates with a class-D architecture, which ensures that it can deliver powerful audio with minimal power loss. This makes it an ideal choice for applications where energy efficiency is paramount.
  • Output Power: It is capable of driving 2 x 15 W into 8 Ω loads or 1 x 30 W into a 4 Ω load, making it flexible for various audio configurations and requirements.
  • Audio Quality: Despite its efficiency, there is no compromise on sound quality. The amplifier provides excellent audio performance with low THD (Total Harmonic Distortion) and noise levels.
  • Thermal and Short-circuit Protection: The device includes built-in protection features that safeguard it against thermal overload and short-circuit conditions, thereby ensuring reliability and longevity.
  • Minimal External Components: Designed for simplicity, the TDA8933BTW/N2,512 requires very few external components, which can reduce overall design complexity and cost.

Applications

The TDA8933BTW/N2,512 is versatile and can be used in a wide range of audio applications. It is particularly suitable for:

  • Flat Panel Televisions and Monitors
  • Wireless Speakers and Docking Stations
  • Home Theater Systems
  • Active Speakers
  • Soundbars

Technical Specifications

Parameter Value
Product Category Class-D Audio Amplifier
Manufacturer NXP Semiconductors
Output Power 2 x 15 W into 8 Ω / 1 x 30 W into 4 Ω
THD+N 0.1% (Typical)
Supply Voltage 12.5 V to 36 V
Package / Case HTSSOP
Mounting Style Surface Mount

Overall, the TDA8933BTW/N2,512 from NXP Semiconductors is an excellent choice for any audio application requiring a high-quality, efficient, and reliable audio amplifier solution.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess