EN
  • EN
  • DE

TDA8929T/N1,112

Part No TDA8929T/N1,112
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC CLASS-D POWER AMP 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Audio Signal Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Supply Voltage - Operating ±15 V to 30 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications Class D
Case / Package 24-SO
Win Source Part Number 101619-TDA8929T/N1,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8929T/N1,112 CAD Model

Description

The TDA8929T/N1,112 is a high-quality audio amplifier integrated circuit (IC) produced by NXP Semiconductors. This powerful component is designed for creating compact yet robust audio amplification solutions in a variety of applications. It is particularly suitable for use in home theater systems, active speakers, and other consumer audio equipment where high performance and reliability are essential.

Key Features

  • Class-D Operation: The TDA8929T/N1,112 operates as a Class-D amplifier, which ensures high efficiency and low heat dissipation. This makes it an ideal choice for energy-sensitive applications.
  • High Output Power: Capable of delivering up to 2 x 80W of power into 8 Ohm loads, this IC can drive a wide range of speakers with ease, providing loud and clear audio output.
  • Wide Supply Voltage Range: It operates across a broad supply voltage range, accommodating various power requirements for different system designs.
  • Low Distortion: The amplifier provides superior sound quality with very low levels of harmonic and crossover distortion, ensuring a clean and precise audio signal.
  • Advanced Protection Features: It includes built-in protection mechanisms such as temperature control, short-circuit protection, and under-voltage lockout, which contribute to the longevity and reliability of the device.
  • Surface-Mount Package: The TDA8929T/N1,112 comes in a compact surface-mount package, making it suitable for space-constrained applications.

Applications

The versatility of the TDA8929T/N1,112 allows it to be used in a wide array of audio applications. These include:

  • Home theater systems
  • Active speaker systems
  • Television sound enhancements
  • Professional audio equipment

Conclusion

With its combination of high efficiency, powerful output, and advanced protection features, the TDA8929T/N1,112 from NXP Semiconductors stands out as a top choice for designers and engineers looking to build high-quality audio amplification systems. Its integration into a compact surface-mount package allows for innovative and space-saving designs, making it a versatile and practical solution for a multitude of audio applications.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess