The NXP TDA8920J is a high-efficiency Class-D audio power amplifier that offers a high-quality sound solution for consumer electronic applications. This integrated circuit is designed to deliver a powerful audio experience, making it an ideal choice for a wide range of products including home theater systems, active speakers, and other audio equipment.
Key Features
- High Efficiency: With its Class-D architecture, the TDA8920J operates at a significantly higher efficiency than traditional Class-AB amplifiers, reducing heat dissipation and allowing for a more compact design.
- Output Power: Capable of delivering up to 2 x 100W of power into a 4-ohm load, this amplifier provides robust sound output suitable for a variety of demanding audio applications.
- Low Distortion: The device is engineered to maintain low levels of Total Harmonic Distortion (THD), ensuring clear and accurate audio reproduction.
- Advanced Protection: The TDA8920J includes various protection features such as thermal protection, short-circuit protection, and a no-switching detection mechanism to safeguard the amplifier and connected speakers.
- Easy Integration: Its monolithic integrated circuit (IC) design and small footprint make it easy to integrate into various electronic assemblies, simplifying the design and manufacturing process.
Applications
The versatility of the TDA8920J makes it suitable for a range of applications. It is commonly used in:
- Home Theater Systems
- Active Speaker Setups
- Professional Audio Equipment
- Television Sound Systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
±12.5 V to ±30 V |
| Output Power |
2 x 100 W into 4 Ω |
| Efficiency |
Up to 90% |
| THD |
Typically 0.01% at 1 kHz |
With its powerful performance, high efficiency, and reliability, the NXP TDA8920J stands out as a top choice for manufacturers and audio enthusiasts looking for a high-quality audio amplification solution.