The NXP TDA8920BU/N2 is a high-efficiency Class-D audio power amplifier with a sophisticated design, capable of delivering a powerful audio experience. This integrated circuit is perfect for a wide range of audio applications, such as home theater systems, active speakers, and other high-performance audio equipment.
Key Features
- High Output Power: The TDA8920BU/N2 can deliver up to 2 x 100 W into a 4 ohm load, providing ample power for most audio applications.
- High Efficiency: With its Class-D architecture, the amplifier achieves efficiencies of greater than 90%, reducing energy consumption and heat generation.
- Low Distortion: The device offers low THD+N (Total Harmonic Distortion plus Noise), ensuring a clear and high-fidelity audio output.
- Advanced Protection Features: It includes various protection features such as overtemperature, short-circuit, and overvoltage protection, enhancing the reliability and longevity of the amplifier.
- Flexible Supply Voltage: The TDA8920BU/N2 operates over a wide supply voltage range, accommodating various power requirements.
- Compact Design: The IC is available in a compact HSOP24 package, making it suitable for space-constrained applications.
Applications
The TDA8920BU/N2 is versatile and can be used in a variety of audio equipment, including:
- Home theater receivers and systems
- Professional audio equipment
- Active speaker systems
- Television sound enhancement systems
- Compact audio systems
Technical Specifications
Parameter
Value
Output Power
2 x 100 W (4 ohm)
Efficiency
> 90%
THD+N
Low
Supply Voltage Range
Flexible
Package
HSOP24
With its robust design and impressive audio performance, the NXP TDA8920BU/N2 stands out as a top choice for manufacturers and designers looking to create high-quality audio systems with efficient power usage and a compact footprint.