Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840078-TDA8920BTH/N2
Ultra Librarian 3D Model Ultra Librarian TDA8920BTH/N2 CAD Model

Description

The NXP TDA8920BTH/N2 is a high-efficiency Class-D audio power amplifier with a cutting-edge design, perfect for applications where top-notch audio performance and power efficiency are paramount. This integrated circuit is part of NXP's reputable line of audio solutions, designed to deliver a superior listening experience for a wide range of audio systems.

With its Class-D architecture, the TDA8920BTH/N2 offers an impressive power efficiency of over 90%, minimizing heat generation and making it an ideal choice for compact audio applications. This efficiency does not come at the cost of sound quality; the amplifier provides excellent audio performance with low levels of distortion and noise.

The TDA8920BTH/N2 operates over a wide supply voltage range and is capable of delivering up to 2 x 100W of continuous power into a 4-ohm load, making it a robust option for driving even demanding speakers. Furthermore, the device features a mute function that allows for silent turn-on and turn-off, preventing pops and clicks that can detract from the user experience.

One of the key advantages of the TDA8920BTH/N2 is its built-in protection features, which include overtemperature protection, short-circuit protection, and DC protection. These safeguard the amplifier and speakers from potential damage, ensuring reliability and longevity of the audio system.

The IC comes in a compact HSOP24 package, which not only saves space on the PCB but also aids in efficient thermal management. Its leadless design allows for better soldering and heat conduction, further enhancing the overall performance and durability of the amplifier.

Whether it's for home audio systems, professional audio equipment, or automotive sound systems, the NXP TDA8920BTH/N2 stands out as a high-quality audio amplification solution that combines power efficiency, sound fidelity, and robust protection features in a single package.

You May Also Be Interested in

Texas Instruments
STEREO-CHANNEL, 32-BIT, 192-KHZ, / ADC, Audio 8k ~ 192k I²S, TDM 20-WQFN (3x3)
Lowest to $4.7922
ECAD model for PCM1821IRTER
Texas Instruments
3W Audio Power Amplifier with Shutdown Mode | IC AMP AUDIO PWR 3W MONO AB 8SON
Lowest to $1.2062
ECAD model for LM4871LD
Texas Instruments
350-mW MONO AUDIO POWER AMPLIFIER
Lowest to $3.0328
ECAD model for TPA311DGN
National Semiconductor (TI)
Stereo Audio Amp with AGC Control
Need more? Email Us
ECAD model for LM4918LQ
Texas Instruments
STEREO-CHANNEL, 768-KHZ, BURR-BR / ADC, Audio 7.35k ~ 768k I²C, I²S, TDM 20-WQFN (3x3)
Lowest to $2.7373
ECAD model for TLV320ADC5120IRTER
Texas Instruments
15-W STEREO CLASS-D AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 15W STER 64TQFP
Lowest to $8.9163
ECAD model for TPA3107D2PAP
National Semiconductor (TI)
Stereo 2W Audio Power Amplifiers with DC Volume Control
Need more? Email Us
ECAD model for LM4843MH
Texas Instruments
IC AMP CLSS AB STER 95MW 14DSBGA / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-DSBGA
Lowest to $1.5630
ECAD model for LM48820TM/NOPB
NXP / Nexperia
2 x 50 W class-D power amplifier
Lowest to $5.6478
ECAD model for TDA8920TH

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9059 $57.8118
5+ $23.7177 $118.5885
8+ $22.9765 $183.8120
11+ $22.2354 $244.5894
14+ $21.4941 $300.9174
18+ $19.2706 $346.8708
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 185 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention