Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266384-TDA8776AK
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8776AK CAD Model

Description

Introducing the TDA8776AK: High-Speed 8-bit Analog-to-Digital Converter

The TDA8776AK is a state-of-the-art 8-bit high-speed analog-to-digital converter (ADC) designed and manufactured by NXP Semiconductors. This precision ADC is a key component for applications requiring rapid and accurate digitalization of analog signals, such as digital oscilloscopes, spectrum analyzers, and various high-speed communication systems.

Key Features of TDA8776AK

  • High-Speed Performance: With its ability to sample at speeds up to 110 MHz, the TDA8776AK is ideal for high-speed signal processing tasks, ensuring minimal lag and high throughput in data conversion.
  • 8-Bit Resolution: The ADC provides a fine resolution of 8 bits, striking a balance between data size and the level of detail in the digital representation of the analog input.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA8776AK maintains a low power consumption profile, making it suitable for portable and energy-sensitive applications.
  • Reference Voltage: The device includes an internal reference voltage, providing stable and precise voltage for the ADC operations.
  • Digital Error Correction: The TDA8776AK features a digital error correction mechanism that enhances the accuracy of the conversion process, reducing the impact of potential systemic errors.

Applications

The versatility of the TDA8776AK allows it to be deployed across a wide range of high-speed data acquisition systems. Its robust design and high-speed capabilities make it an excellent choice for:

  • Professional and consumer video equipment
  • Digital data storage oscilloscopes
  • High-speed digital communications
  • Instrumentation and test equipment

Technical Specifications

The TDA8776AK operates under the following technical specifications:

  • Supply Voltage: 5 V
  • Sampling Rate: up to 110 MHz
  • Analog Input Frequency: up to 70 MHz
  • Package: 24-Pin DIP (Dual In-line Package)

With its robust feature set and NXP's commitment to quality, the TDA8776AK ADC is a reliable choice for professionals seeking high-speed analog-to-digital conversion capabilities.

You May Also Be Interested in

Texas Instruments
SINGLE P-CHANNEL ENHANCEMENT-MODE MOSFETS
Need more? Email Us
ECAD model for TPS1100YD
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1091
Toshiba Semiconductor and Storage
QUAD 2-INPUT NOR GATE
Need more? Email Us
ECAD model for TC74HCT02AF
UTC
2.3A, 20V P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for UT2301ZL-AE3-R
Diodes Incorporated
8.0A SUPER-FAST GLASS PASSIVATED RECTIFIER
Need more? Email Us
ECAD model for STPR805DF
ON Semiconductor
Surface Mount Ultrafast Power Rectifiers | DIODE GEN PURP 150V 1A SMB
Need more? Email Us
ECAD model for SURS8115T3G
STMicroelectronics
Ultrafast recovery diode
Lowest to $0.0928
ECAD model for STTH2R02
SECOS
N-Channel EnhancementMode PowerMos.FET
Need more? Email Us
ECAD model for SSD9973
Panasonic
2-pole 5 mm Surface Mount Relay, JIS C0806 compliant Measurement equipment | RELAY TELECOM DPDT 1A 3VDC
Lowest to $1.7603
ECAD model for TQ2-L2-3V

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention