The NXP TDA8757HL/C2 is a high-performance, triple 8-bit video Digital-to-Analog Converter (DAC) designed to meet the demanding requirements of high-quality video applications. This integrated circuit is part of NXP's acclaimed line of video interface products and is engineered to deliver exceptional colorimetry and resolution.
Key Features:
- High-Speed Performance: With a conversion rate of up to 165 Msps (Mega samples per second), the TDA8757HL/C2 is capable of supporting high-resolution video formats, including advanced digital TV and PC graphics.
- Triple DAC Configuration: The device includes three 8-bit DACs, allowing for the simultaneous conversion of red, green, and blue video signals for direct interface with analog displays.
- Integrated Clamp and Gain Adjustments: On-chip clamp and gain registers enable precise control over the output signal, ensuring optimal picture quality and color accuracy.
- Low Power Consumption: Designed with power efficiency in mind, the TDA8757HL/C2 minimizes power usage, making it suitable for energy-conscious applications.
- Flexible Reference Voltage: The device supports a variable reference voltage, providing designers with the flexibility to adjust the full-scale output current to match the requirements of the target application.
Applications:
The versatility of the TDA8757HL/C2 makes it ideal for a wide range of video applications, including:
- High-definition televisions (HDTVs)
- Computer monitors and graphics cards
- Video projectors
- Video capture cards
- Professional video editing and playback equipment
Technical Specifications:
| Parameter |
Value |
| Resolution |
8-bit |
| Conversion Rate |
Up to 165 Msps |
| Output Format |
Analog RGB |
| Supply Voltage |
5V |
| Package |
LQFP64 |
Overall, the TDA8757HL/C2 from NXP stands out as a robust and reliable choice for developers and manufacturers seeking to create high-quality video systems with precise color rendering and smooth digital-to-analog conversion.