Products specifications Report Issue?

Categories Uncategorized
Manufacturer axelite
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818222-AX3482SA
Ultra Librarian 3D Model Ultra Librarian AX3482SA CAD Model

Description

The AX3482SA is a synchronous buck converter manufactured by Axelite. It is designed for step-down DC-DC conversion with high efficiency, making it suitable for various power management applications in portable devices, industrial equipment, and more. The synchronous rectification feature significantly improves efficiency compared to diode-rectified converters, particularly at higher output currents.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other battery-operated devices.
  • Power Banks: Providing efficient voltage conversion for charging devices.
  • Industrial Equipment: Supplying regulated power to various industrial control systems.
  • Networking Equipment: Routers, switches, and other networking devices.
  • LED Lighting: Driving LEDs with constant current or voltage regulation.

Features:

  • High Efficiency: Synchronous rectification for minimal power loss and optimal efficiency.
  • Wide Input Voltage Range: Accepts a wide range of input voltages.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Overcurrent Protection: Protects the converter and the load from excessive current draw.
  • Thermal Shutdown Protection: Shuts down the converter if the temperature exceeds a safe limit.
  • Short Circuit Protection: Protects the converter from damage in case of a short circuit on the output.
  • Internal Compensation: Simplifies design by eliminating the need for external compensation components.
  • Soft-Start Function: Limits inrush current during startup.

Benefits:

  • Improved Battery Life: High efficiency extends battery life in portable devices.
  • Versatile: Wide input voltage range and adjustable output voltage accommodate diverse applications.
  • Reliable: Comprehensive protection features ensure robust and dependable operation.
  • Simplified Design: Internal compensation reduces external component count and simplifies design process.
  • Reduced Power Dissipation: Synchronous rectification minimizes power loss and heat generation.
  • Cost-Effective: Provides a high-performance power conversion solution at a competitive price.

Additional Details:

The AX3482SA requires external components, including an inductor and capacitors, for proper operation. The selection of these components is crucial for optimizing performance and stability. The datasheet provides detailed guidelines for component selection and PCB layout. The switching frequency of the converter is an important parameter that affects both efficiency and component size. Higher switching frequencies generally allow for smaller external components but may also lead to increased switching losses. The device typically operates in PWM (Pulse Width Modulation) mode for optimal efficiency at higher loads and may switch to PFM (Pulse Frequency Modulation) mode at light loads to further improve efficiency. The package options commonly include SOIC, MSOP, or similar surface-mount packages for easy integration into various applications.

You May Also Be Interested in

Others
Lowest to $2.8925
ECAD model for BCR50GM
Murata Electronics North America
MODEM ETH RAD 2.4GHZ DIN RAIL MT / GFSK Modem Ethernet
Need more? Email Us
ECAD model for SEM2410D
Others
Need more? Email Us
ECAD model for BC3-12 2A24V
Rohm Semiconductor
IC CELL PWR MGMT 70VLGA
Need more? Email Us
ECAD model for BH6317GLU-E
Advantech Corp
ZLINX IO, 900MHZ, 2AI 2AO 2DI 2D
Need more? Email Us
ECAD model for ZZ9D-NC-LR
Broadcom Limited
9 PORT 10/100 SWITCH I-TEMP
Need more? Email Us
ECAD model for BCM5338MIQM
Others
Need more? Email Us
ECAD model for CL03JTR10
Others
Need more? Email Us
ECAD model for CC1100-350
Others
RF Transmitter 1GHz 2.5V/3.3V 24-Pin TSSOP Tube
Lowest to $2.6364
ECAD model for CC1050

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2458 $65.1370
645+ $0.2018 $130.1610
995+ $0.1953 $194.3235
1,370+ $0.1888 $258.6560
1,775+ $0.1824 $323.7600
2,365+ $0.1643 $388.5695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,400 pieces
MOQ: 265 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention