EN
  • EN
  • DE

TDA8751HV/C1

Part No TDA8751HV/C1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362899-TDA8751HV/C1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8751HV/C1 CAD Model

Description

The TDA8751HV/C1 is a high-performance, triple 8-bit analog-to-digital converter (ADC) designed by NXP Semiconductors, tailored for demanding video and imaging applications. It integrates three ADC channels, making it an ideal solution for processing RGB or YPbPr video signals with exceptional color depth and accuracy.

Key Features

  • Resolution: Each of the three ADCs offers an 8-bit resolution, providing precise digital representation of the input analog signals.
  • High-Speed Operation: Designed for high-speed performance, the TDA8751HV/C1 is capable of digitizing video signals at a maximum sampling rate of 165 MSPS (mega-samples per second), ensuring compatibility with high-resolution video standards.
  • Low Power Consumption: This ADC is engineered for efficiency, featuring low power consumption which makes it suitable for continuous operation in power-sensitive applications.
  • Integrated Clamp and Auto-Black Level Function: The device includes an internal clamp and auto-black level function that simplifies the design of analog front-ends by automatically adjusting the black level of video signals.
  • Versatile Input Range: The TDA8751HV/C1 supports a wide range of analog input voltages, accommodating various video sources and standards.
  • Programmable Gain Amplifier (PGA): Each channel is equipped with a PGA, allowing for fine-tuning of the input signal to optimize the dynamic range.

Applications

The TDA8751HV/C1 is versatile and can be used in a variety of applications, including:

  • Professional video editing and broadcasting equipment
  • High-resolution video capture cards
  • Medical imaging systems
  • Industrial machine vision systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The TDA8751HV/C1 is built to meet the high standards expected of professional-grade components, ensuring long-term performance and stability in critical applications.

You May Also Be Interested in

Atmel
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
AVX Corporation
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Lowest to $11.9404

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess