EN
  • EN
  • DE

TDA8745N2.112

Part No TDA8745N2.112
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028643-TDA8745N2.112
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA8745N2.112 CAD Model

Description

Product Overview: TDA8745N2.112 from NXP

The TDA8745N2.112 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This IC is part of NXP's extensive range of semiconductor components that cater to a variety of applications, including automotive, consumer electronics, and industrial systems.

Key Features

  • High Integration: The TDA8745N2.112 offers a high level of integration, which helps in reducing the number of external components required in a circuit, leading to a more compact design and cost savings on additional parts.
  • Performance: Designed for optimal performance, this IC delivers consistent and reliable operation, making it suitable for demanding applications that require precise electronic control.
  • Power Efficiency: NXP's commitment to power efficiency is evident in this product, which is designed to operate with minimal power loss, ensuring energy-saving operation and extended battery life in portable devices.
  • Durability: The TDA8745N2.112 is built to last, with a robust construction that can withstand harsh conditions and provide a long operational lifespan.

Applications

The versatile nature of the TDA8745N2.112 makes it well-suited for a wide range of applications. It is commonly used in:

  • Automotive systems, such as engine control units and dashboard electronics.
  • Consumer electronics, including audio and video equipment.
  • Industrial control systems, where precision and reliability are paramount.
  • Telecommunication devices, aiding in signal processing and management.

Technical Specifications

The TDA8745N2.112 boasts technical specifications that ensure it meets the rigorous demands of modern electronic systems:

  • Supply Voltage: Specified in the datasheet, tailored for low-power operations.
  • Operating Temperature Range: Designed to function in a wide range of environmental conditions.
  • Packaging: Available in a package that is suitable for various types of PCB mounting techniques.
  • Quality and Reliability: Manufactured under strict quality control standards, ensuring high reliability and performance consistency.

For detailed technical specifications, potential customers should refer to the official NXP datasheet for the TDA8745N2.112. It provides comprehensive information necessary for design engineers to integrate this IC into their projects effectively.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess