EN
  • EN
  • DE

TDA8707H

Part No TDA8707H
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Triple RGB 6-bit video analog-to-digital interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266370-TDA8707H
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8707H CAD Model

Description

The TDA8707H is a high-performance analog-to-digital converter (ADC) component designed and manufactured by NXP Semiconductors, a leader in the industry. This product is specifically tailored for video applications, offering a robust solution for converting analog video signals into digital data with precision and accuracy.

Key Features

  • Triple 8-bit ADC: The TDA8707H includes three individual 8-bit analog-to-digital converters, making it ideal for processing the three primary color signals in video applications.
  • High Sampling Rate: With a maximum sampling rate of up to 40 MHz, this ADC is capable of handling high-resolution video signals without compromising on the quality of the digital output.
  • Integrated Clamp Function: The built-in clamp function ensures that the black level of the video signal is consistently maintained, providing a stable and clean signal conversion.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA8707H operates with low power consumption, making it suitable for applications where energy efficiency is a priority.
  • Single 5V Power Supply: The device runs on a single 5V power supply, simplifying the power design for systems incorporating this ADC.

Applications

The TDA8707H is versatile and can be used in a variety of video processing applications, including:

  • Video capture cards
  • Professional video cameras
  • Video editing equipment
  • Television sets
  • Video conferencing systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA8707H is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the demands of professional video applications. Users can trust in the durability and long-term performance of this ADC, which is backed by NXP's reputation in the semiconductor industry.

Summary

In summary, the NXP TDA8707H is a top-tier analog-to-digital converter that offers high-speed, accurate video signal processing capabilities. Its integration of multiple features such as triple 8-bit ADC channels, high sampling rate, and low power consumption make it an excellent choice for a wide range of video applications.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess