EN
  • EN
  • DE

TDA8595TH/N2S,112

Part No TDA8595TH/N2S,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO I2C 45W QUAD 36HSOP / Audio Amp Speaker 4-CH Stereo 25W Class-AB Automotive 36-Pin HSOP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 64W x 4 @ 2 Ohm
Operating Supply Voltage 8 V ~ 18 V
Features Depop, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD
Operating Temperature Range -40°C ~ 105°C (TA)
Manufacturer Package 36-HSOP
Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 796603-TDA8595TH/N2S,112
Popularity Medium
Supply and Demand Status Limited
Family Name TDA8595
Introduction Date April 20, 2006
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8595TH/N2S,112 CAD Model

Description

The TDA8595TH/N2S,112 is a high-performance, integrated class-D audio power amplifier from NXP Semiconductors. Designed to deliver superior audio quality with high efficiency, this advanced IC is a perfect choice for automotive audio applications, as well as for high-fidelity home audio systems. Its compact design and impressive power output make it an ideal solution for space-constrained environments where audio performance cannot be compromised.

Featuring an I2C-bus controlled input selector, volume, and tone control, the TDA8595TH/N2S,112 offers a high level of integration, which simplifies the design and reduces the external component count. This not only saves space but also enhances reliability and streamlines the manufacturing process. The device's built-in diagnostics and protection features ensure safe operation under a wide range of conditions, protecting both the amplifier and the speakers from damage.

The TDA8595TH/N2S,112 operates over a wide supply voltage range and is capable of driving 4 Ohm or 2 Ohm loads, which makes it highly versatile for various audio system configurations. With its low quiescent current and high efficiency, the amplifier minimizes power consumption, making it suitable for energy-sensitive applications.

Key specifications include:

  • Supply voltage range: Typically 6 V to 18 V
  • Output power: Capable of delivering up to 4 x 50 W into 4 Ohm loads
  • Audio input: I2C-bus controlled
  • Integrated diagnostics and protection: Including short-circuit detection, clip detection, and thermal protection
  • Package: HSOP24, a heat-sink small-outline package designed for optimal thermal performance

The TDA8595TH/N2S,112 is not only a testament to NXP's commitment to innovation but also a reflection of their dedication to providing high-quality audio solutions that meet the evolving needs of the industry. Whether it's for an immersive in-car audio experience or for crystal-clear sound in a home entertainment system, this audio amplifier is engineered to deliver exceptional performance and reliability.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1855 $65.4840
18+ $6.7163 $120.8934
27+ $6.5061 $175.6647
37+ $6.2971 $232.9927
48+ $6.0869 $292.1712
64+ $5.4574 $349.2736
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess