EN
  • EN
  • DE

TDA8594J/N1

Part No TDA8594J/N1
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB QUAD 75W DBS27P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC 4-Channel (Quad) Class AB DBS27P
Manufacturer NXP
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Through Hole
Package 27-SIP, Formed Leads
Case / Package DBS27P
Family Name TDA859
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 456
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899433-TDA8594J/N1
Ultra Librarian 3D Model Ultra Librarian TDA8594J/N1 CAD Model

Description

The TDA8594J/N1 is a high-quality audio power amplifier designed and manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular model is part of the TDA859x family and is specifically engineered to deliver exceptional sound quality and performance for automotive audio applications.

Key Features

  • High Output Power: The TDA8594J/N1 is capable of delivering a high output power, ensuring loud and clear sound reproduction without distortion, even at high volumes.
  • Quad BTL Configuration: It features a quad 'Bridge Tied Load' (BTL) configuration that allows for direct drive of the speaker, reducing the need for external components and simplifying the overall design of the audio system.
  • Low Distortion: The amplifier is designed to produce a low level of distortion, which results in a cleaner, more accurate sound that is true to the original recording.
  • Multiple Protection Features: It includes various protection features such as short-circuit protection, thermal protection, and load dump protection, ensuring the longevity and reliability of both the amplifier and the speakers it drives.
  • I2C-bus Control: The TDA8594J/N1 supports I2C-bus control interface, allowing for easy integration into modern automotive systems with digital control.

Applications

The TDA8594J/N1 is primarily used in automotive audio systems, such as car radios and sound systems, but its high-quality audio reproduction capabilities make it suitable for a range of other applications that require reliable and high-fidelity audio amplification.

Technical Specifications

  • Supply Voltage: Typically designed to operate at a supply voltage that is suitable for automotive environments.
  • Output Power: Delivers a high output power per channel, which can vary depending on the supply voltage and load conditions.
  • Load Impedance: Optimized to work with a range of speaker impedances, typical for car audio systems.
  • Operating Temperature: Engineered to function reliably over a wide range of temperatures, which is crucial for automotive applications.

With its robust design and advanced features, the TDA8594J/N1 by NXP stands out as a superior choice for automotive audio amplification, offering both power and precision to deliver an exceptional audio experience.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess