EN
  • EN
  • DE

TDA8589BJ/N3,112

Part No TDA8589BJ/N3,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 69W QUAD 37SIL / High Performance Audio Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 69W x 4 @ 2 Ohm
Operating Supply Voltage 8 V ~ 18 V
Features I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 37-DBS
Package 37-SIP Formed Leads
Win Source Part Number 796599-TDA8589BJ/N3,112
Popularity Medium
Supply and Demand Status Limited
Family Name TDA8589BJ
Introduction Date February 24, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8589BJ/N3,112 CAD Model

Description

The TDA8589BJ/N3,112 is a high-performance audio power amplifier designed and manufactured by NXP Semiconductors. This cutting-edge component is engineered to deliver superior sound quality and efficiency, making it an ideal choice for automotive audio systems and a variety of other applications where high-quality audio amplification is required.

Key Features

  • Output Power: The TDA8589BJ/N3,112 offers a robust output power capacity, making it capable of driving speakers directly and providing a rich, powerful sound experience.
  • Channel Configuration: This amplifier features a flexible quad-channel layout, which allows for versatile speaker configurations and can be used for both stereo and mono setups.
  • Integrated Diagnostics: It includes built-in diagnostic functions that help in detecting and communicating system errors, ensuring reliable operation and simplifying troubleshooting.
  • Low Distortion: The device is designed to have low levels of Total Harmonic Distortion (THD), ensuring high-fidelity audio playback that is free from unwanted noise and distortion.
  • Thermal Protection: Equipped with advanced thermal protection, the TDA8589BJ/N3,112 is safeguarded against overheating, thereby enhancing its durability and longevity.
  • Multiple Switching Modes: The amplifier supports various switching modes, including standby and mute, which help in reducing power consumption when the audio is not in use.

Applications

The TDA8589BJ/N3,112 is primarily used in the automotive industry, where it powers the audio systems of cars, trucks, and other vehicles. Its high-quality audio amplification capabilities also make it suitable for home audio systems, public address systems, and other consumer electronics that require reliable and high-performance sound amplification.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA8589BJ/N3,112 is no exception. It is built to meet stringent industry standards, ensuring that it performs consistently under various conditions and throughout its lifespan. With a focus on reliability and excellence, this audio power amplifier stands out as a top choice for manufacturers and designers looking for the best in audio amplification solutions.

You May Also Be Interested in

Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess