The TDA8572H/8 is a high-quality audio amplifier integrated circuit (IC) designed and manufactured by NXP Semiconductors. This powerful audio solution is well-suited for automotive audio applications, offering exceptional sound quality and reliability. The TDA8572H/8 is part of NXP's acclaimed range of audio ICs, known for their performance and durability in challenging environments.
Features
- High Output Power: Capable of delivering a robust audio performance with high output power, the TDA8572H/8 ensures clear and dynamic sound reproduction.
- Low Distortion: Designed to produce minimal distortion, this IC maintains audio fidelity, providing a clean and accurate audio experience.
- Bridge-Tied Load (BTL) Configuration: The BTL configuration allows for higher power output without the need for a separate power supply, simplifying design and reducing system costs.
- Thermal Protection: The built-in thermal protection feature safeguards the IC from overheating, ensuring long-term reliability and safety.
- Short-Circuit Protection: The TDA8572H/8 includes protection against short-circuits, preventing damage to the IC and connected speakers under adverse conditions.
- Multiple Operating Voltages: This IC operates over a wide range of supply voltages, offering flexibility in various automotive power supply systems.
Applications
Primarily designed for automotive audio systems, the TDA8572H/8 is an ideal choice for car radios, infotainment systems, and navigation units where high-quality audio amplification is required. Its robust design also makes it suitable for other applications demanding reliable audio performance, such as portable speakers and home audio systems.
Technical Specifications
- Supply Voltage Range: 6 V to 18 V
- Output Power: Typically 4 x 40 W (at 14.4 V, 4 Ω load)
- Low Quiescent Current
- High Supply Voltage Rejection
- Package: DBS17P
The TDA8572H/8 is a testament to NXP's commitment to providing advanced audio solutions for today's demanding applications. With its combination of power, fidelity, and protection features, it stands out as a top choice for designers looking to enhance the audio experience in their products.