EN
  • EN
  • DE

PRN10014N2002JR

Part No PRN10014N2002JR
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 280486-PRN10014N2002JR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PRN10014N2002JR CAD Model

Description

The PRN10014N2002JR is a high-performance, precision resistor network component from ON Semiconductor, renowned for its reliability and consistency across various applications. This product is engineered to meet the stringent requirements of the electronics industry, providing both accuracy and stability in a compact form factor.

Key Features

  • Resistance Value: The PRN10014N2002JR boasts a precise resistance value, ensuring accurate operation in critical circuits.
  • Tolerance: With a tight tolerance level, this resistor network guarantees minimal deviation, which is vital for sensitive electronic applications.
  • Temperature Coefficient: It has an excellent temperature coefficient, which means its resistance value remains stable over a wide range of temperatures.
  • Configuration: The product features a robust network configuration, optimizing space on the PCB and reducing component count.
  • Quality and Reliability: Manufactured by ON Semiconductor, a leader in the industry, the PRN10014N2002JR is synonymous with quality and long-term reliability.

Applications

The PRN10014N2002JR is versatile and can be used in various applications, including:

  • Telecommunications equipment
  • Precision instrumentation
  • Data acquisition systems
  • Medical devices
  • Automotive electronics

Product Specifications

Parameter Value
Resistance 200 Ohms
Tolerance ±5%
Temperature Coefficient ±100 ppm/°C
Package / Case SIP-14
Operating Temperature -55°C to +125°C

With its superior design and proven performance, the PRN10014N2002JR from ON Semiconductor is the ideal choice for designers seeking a reliable resistor network for their next project.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess