EN
  • EN
  • DE

TDA8551/N1,112

Part No TDA8551/N1,112
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description Multi Media Power Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098931-TDA8551/N1,112
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA8551/N1,112 CAD Model

Description

Introducing the TDA8551/N1,112 Amplifier by NXP Semiconductors

The TDA8551/N1,112 is a high-performance audio amplifier designed and manufactured by the renowned NXP Semiconductors. This powerful amplifier is part of NXP's commitment to providing advanced solutions for audio amplification in a variety of applications. It is an ideal choice for those seeking to enhance their audio systems with high-quality sound and reliable performance.

Key Features

  • Amplifier Type: The TDA8551/N1,112 is a class AB amplifier, known for its efficiency and excellent audio fidelity.
  • Output Power: It is capable of delivering 1 W of output power, which is sufficient for a wide range of audio applications without compromising on sound quality.
  • Supply Voltage: The device operates on a wide supply voltage range, making it versatile for use in various electronic devices.
  • Low Quiescent Current: It features a low quiescent current that ensures minimal power consumption when the amplifier is in idle mode, contributing to the energy efficiency of the overall system.
  • Multiple Protection Features: The TDA8551/N1,112 is equipped with several protection features, including short-circuit protection, thermal protection, and overvoltage protection, ensuring the longevity and safety of the device.

Applications

The TDA8551/N1,112 is a versatile amplifier that can be used in a multitude of applications. Its compact size and power efficiency make it an excellent choice for portable devices. Common applications include:

  • Personal Computers and Laptops
  • Portable Speakers
  • Mobile Phones and Communication Devices
  • Automotive Audio Systems

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and the TDA8551/N1,112 is no exception. It is built with high-quality materials and has undergone rigorous testing to ensure it meets the strict standards set by NXP. Whether for professional or personal use, the TDA8551/N1,112 stands as a testament to NXP's dedication to providing superior audio solutions.

With its combination of power, efficiency, and protection features, the TDA8551/N1,112 from NXP Semiconductors is a top choice for anyone looking to build or upgrade their audio system with a reliable and high-quality amplifier.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Hewlett Packard
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess