EN
  • EN
  • DE

K9F2G08U0MPIB0

Part No K9F2G08U0MPIB0
Manufacturer Samsung
Catalog OEM Parts (J - L)
Description K9F2G08U0M-PIB0 Samsung
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008667-K9F2G08U0MPIB0
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K9F2G08U0MPIB0 CAD Model

Description

The Samsung K9F2G08U0M-PIB0 is a 2Gbit (256M x 8bit) NAND Flash Memory device. It provides non-volatile storage solutions suitable for various consumer electronics and industrial applications. This flash memory is based on Samsung's advanced NAND flash technology, ensuring high reliability and endurance for data storage.

Applications:

  • Solid State Drives (SSDs): Can be used in low-capacity SSDs or as cache memory in larger SSDs.
  • USB Flash Drives: Suitable for use in USB flash drives, providing portable storage for documents, media, and other files.
  • Memory Cards: Found in SD and microSD cards for use in digital cameras, smartphones, and other portable devices.
  • Embedded Systems: Integrated into embedded systems in industrial control, automotive, and IoT devices for storing firmware, operating systems, and application data.
  • Mobile Devices: Used as storage for operating systems, applications, and user data in mobile phones, tablets, and other portable devices.

Features:

  • High Density: Offers a storage capacity of 2Gbit (256M x 8bit), allowing for ample data storage in a small footprint.
  • NAND Flash Technology: Utilizes NAND flash memory cells for non-volatile data storage, retaining data even without power.
  • Fast Read/Write Speeds: Enables quick data transfer, enhancing the performance of applications and systems.
  • Low Power Consumption: Designed for energy efficiency, reducing power consumption in portable devices and extending battery life.
  • Page Size: Has a specific page size (e.g., 2KB + 64B spare), which optimizes data management and transfer efficiency.
  • Block Size: Organized into blocks (e.g., 128KB + 4KB spare), which are the units for erase operations.

Benefits:

  • Improved System Performance: Fast data access contributes to quicker application loading times and better overall system responsiveness.
  • Data Reliability: NAND flash technology ensures data integrity and retention, minimizing the risk of data loss.
  • Energy Efficiency: Low power operation helps to extend battery life in portable devices, improving their usability.
  • Compact Design: The small size allows for easy integration into space-constrained devices.
  • Robust Storage: Solid-state construction provides resistance to shock and vibration, increasing durability compared to traditional storage solutions.

Additional Details:

The K9F2G08U0M-PIB0 operates within a specific voltage range (typically 2.7V to 3.6V). It incorporates data management features like wear leveling, which prolongs the lifespan of the flash memory by distributing write/erase cycles evenly. The operating temperature typically ranges from -25°C to +85°C. The interface is usually a standard NAND interface, ensuring broad compatibility. For the most accurate specifications, including timing parameters and electrical characteristics, refer to the device datasheet. This part is commonly found in various embedded systems and portable storage devices requiring reliable non-volatile memory.

You May Also Be Interested in

Lowpower
Lowest to $0.0643
KEC
Lowest to $0.0658
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Leshan Radio
Lowest to $0.0222
Lowpower
Lowest to $0.0405
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess