EN
  • EN
  • DE

TDA8340

Part No TDA8340
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description Television IF amplifier and demodulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362761-TDA8340
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8340 CAD Model

Description

The NXP TDA8340 is a high-quality integrated circuit designed primarily for television signal processing applications. This versatile chip is part of NXP's extensive range of semiconductor products that cater to the audiovisual industry, offering both performance and reliability.

Key Features

  • Integrated IF Stage: The TDA8340 includes an intermediate frequency (IF) processing stage, which is critical for demodulating the broadcast signal into a video signal.
  • AGC Circuit: With an automatic gain control (AGC) circuit, the TDA8340 ensures consistent signal strength by automatically adjusting the gain as needed.
  • Sound Carrier Detection: It features a sound carrier detection mechanism that aids in the proper decoding of audio information from the transmitted signal.
  • Quasi-Parallel Sound Processing: The chip supports quasi-parallel sound processing, which allows for improved sound quality and separation.

Applications

The TDA8340 is ideal for use in a variety of television sets, from standard analog TVs to more complex systems requiring high-level signal processing. Its robust design enables it to be used in both consumer electronics and professional broadcast equipment.

Technical Specifications

Parameter Value
Supply Voltage 12V
Operating Temperature -20°C to +70°C
Package DIP (Dual In-line Package)

Quality and Reliability

NXP Semiconductors is known for their commitment to quality, and the TDA8340 is no exception. It is manufactured to meet the highest industry standards, ensuring both robustness and longevity for your television signal processing needs.

Whether you are designing a new television system or upgrading an existing one, the NXP TDA8340 offers a reliable and cost-effective solution that can meet the demands of a rapidly evolving audiovisual market.

You May Also Be Interested in

Atmel
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess