EN
  • EN
  • DE

TDA8035HN/C1,151

Part No TDA8035HN/C1,151
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description Smart Card Interface ICs SMART CARD INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Package / Case HVQFN-32
Packaging Tray
Product Smart Card Interface ICs
Series TDA8035HN
Brand NXP Semiconductors
Mounting Style SMD/SMT
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 25 C
Operating Supply Current 220 mA
Pd - Power Dissipation 450 mW
Product Type Smart Card Interface ICs
Standard Pack Qty 490
Subcategory Interface ICs
Supply Voltage - Max 5.5 V
Supply Voltage - Min 2.7 V
Ultra Librarian 3D Model Ultra Librarian TDA8035HN/C1,151 CAD Model

Description

Product Overview: TDA8035HN/C1,151 - NXP Semiconductors

The TDA8035HN/C1,151 is a high-performance smart card interface IC designed by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This integrated circuit is tailored to facilitate communication between a smart card and a microcontroller, making it an ideal choice for a wide range of applications in banking, security, telecommunications, and identity verification.

The TDA8035HN/C1,151 provides a robust and flexible interface that supports all ISO7816, EMV, and GSM11-11 specifications, ensuring compatibility with a variety of smart cards. It is designed to handle both 3V and 5V cards, providing the necessary level shifting and regulation to ensure smooth communication regardless of the card's operating voltage.

This interface IC comes with several built-in protection features, including short-circuit and thermal protection, to ensure the safety and longevity of both the smart card and the reader. Additionally, it supports various power-saving modes, making it an energy-efficient choice for battery-operated devices.

The TDA8035HN/C1,151 boasts a small footprint, thanks to its HVQFN32 packaging, which is ideal for space-constrained applications. Its leadless package also helps in achieving a low profile in the final product design. The device's interface includes support for UART communication, facilitating easy integration with most microcontrollers in the market.

For developers, NXP provides comprehensive support in the form of datasheets, application notes, and design resources to accelerate the development process and ensure a successful implementation of the TDA8035HN/C1,151 in their projects.

In summary, the TDA8035HN/C1,151 from NXP Semiconductors is a versatile and secure smart card interface solution that offers compatibility with a wide range of smart card standards, robust protection features, and energy efficiency, all packed in a compact HVQFN32 package.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7908 $51.4020
155+ $0.6488 $100.5640
240+ $0.6286 $150.8640
330+ $0.6083 $200.7390
430+ $0.5880 $252.8400
570+ $0.5272 $300.5040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess