The TDA8020HL/B/C1 from NXP Semiconductors is a sophisticated smart card interface IC designed to facilitate secure communication between smart cards and host devices. This integrated circuit is tailored to meet the rigorous demands of applications such as banking, identification, pay television, and mobile communications, where secure data transactions are paramount.
Key Features
- High Versatility: The TDA8020HL/B/C1 supports various smart card standards, making it suitable for multi-protocol operations. It ensures compatibility with a wide range of smart card technologies, including T=0, T=1, I2C, and many others.
- Enhanced Security: With a focus on security, this interface IC incorporates features such as card detection, automatic activation, and deactivation sequences, reducing the potential for unauthorized access and data breaches.
- Low Power Consumption: Designed to be energy-efficient, the TDA8020HL/B/C1 helps to prolong the life of battery-powered devices, making it ideal for portable applications.
- Robust Design: The IC is engineered to withstand electrostatic discharge (ESD) and other common environmental hazards, ensuring long-term reliability and stability in a variety of operating conditions.
Technical Specifications
- Supply Voltage Range: 2.7 V to 6.0 V
- Card Supply Voltage: 5 V, 3 V, and 1.8 V programmable
- Card Current Limitation: Programmable up to 80 mA in 10 mA steps
- Communication Interfaces: ISO 7816, I2C
- Package: LQFP32 (7 mm x 7 mm)
The TDA8020HL/B/C1's compact LQFP32 package allows for a minimal footprint on PCBs, providing a convenient solution for devices where space is at a premium. Its programmable current limitation feature ensures that the connected smart card is protected from damage due to overcurrent conditions, further enhancing the robustness of the overall system.
Whether you're developing a point-of-sale terminal, a secure access control system, or a personal identification solution, the NXP TDA8020HL/B/C1 smart card interface offers the reliability, security, and flexibility required to integrate smart card technology seamlessly into your product.