The NXP TDA8002BT/3 is a cutting-edge smart card interface IC designed to bridge the communication gap between a smart card and a microcontroller or microprocessor in a secure and efficient manner. This sophisticated chip is tailored for applications that require reliable security features, such as banking transactions, secure access control, and personal identification.
Key Features
- Smart Card Interface: Compliant with ISO 7816, EMV 4.1, and GSM 11.11 standards, ensuring compatibility with a wide range of smart cards.
- High Integration: Incorporates all necessary functions to interface with a smart card, including supply voltage generation, level shifting, and protection circuits.
- Versatile Communication: Supports various transfer protocols, enabling communication with both asynchronous and synchronous cards.
- Adjustable Clock Frequency: The IC can provide a programmable clock frequency to the smart card, allowing for optimal operation across different card specifications.
- Enhanced Security: Features built-in protection against electrostatic discharge (ESD) and fault detection mechanisms to prevent damage and ensure secure data handling.
- Low Power Consumption: Designed for power-sensitive applications, with a low-power standby mode to conserve energy when not actively communicating with a smart card.
Application Areas
The TDA8002BT/3 is versatile and can be used in a multitude of applications that require secure data transactions. It is particularly well-suited for:
- Point of Sale (POS) terminals
- ATM machines
- Identification and access control systems
- Health care systems for patient identification
- Public transportation ticketing systems
Technical Specifications
With its robust design and comprehensive feature set, the TDA8002BT/3 offers the following technical specifications:
- Supply Voltage: 2.7V to 6V
- Operating Temperature Range: -25°C to +85°C
- Packaging: SO20 (Plastic Small Outline)
The NXP TDA8002BT/3 is an ideal solution for developers looking to integrate a secure and reliable smart card interface into their systems. Its adherence to industry standards and its ability to support a wide range of smart cards make it a top choice for secure transaction processing.