EN
  • EN
  • DE

TDA8001TC1

Part No TDA8001TC1
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098915-TDA8001TC1
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA8001TC1 CAD Model

Description

The NXP TDA8001TC1 is a cutting-edge interface device designed for smart card applications. It is specifically tailored to facilitate communication between a smart card and a microcontroller or microprocessor in various systems such as set-top boxes, banking terminals, security systems, and other applications that require secure data transactions.

Key Features

  • Compatibility: The TDA8001TC1 supports various smart card standards, ensuring broad compatibility with a range of smart card types, including memory and microprocessor cards.
  • Protection Mechanisms: It comes equipped with multiple protection features, such as short-circuit protection, thermal protection, and supply voltage supervision, which safeguard both the smart card and the interface from electrical hazards.
  • Flexible Interface: The device provides a flexible serial interface that can be easily connected to any microcontroller with minimal external components required.
  • Automatic Activation Sequence: It automates the smart card activation and deactivation sequences in compliance with ISO7816 standards, simplifying the design and ensuring a reliable card interface.
  • Low Power Consumption: Designed for efficiency, the TDA8001TC1 boasts low power consumption, making it ideal for portable and power-sensitive applications.

Technical Specifications

At the heart of the TDA8001TC1 is robust and reliable technology that ensures secure and seamless communication with smart cards. The device operates over a wide supply voltage range, typically from 4.5V to 5.5V. It is capable of providing a regulated power supply to the smart card and can source current up to 60 mA. The card clock frequency is programmable and can support up to 5 MHz, ensuring compatibility with high-speed smart cards.

Applications

The TDA8001TC1 is versatile and can be integrated into a multitude of applications that require secure authentication and data transactions. It is an ideal choice for electronic payment systems, identity verification platforms, access control systems, and any other application where smart card interfacing is necessary.

Overall, the NXP TDA8001TC1 Smart Card Interface is a reliable, secure, and efficient solution for smart card communication needs, backed by NXP's reputation for quality and innovation in the semiconductor industry.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess