EN
  • EN
  • DE

XC1701SC

Part No XC1701SC
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012294-XC1701SC
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC1701SC CAD Model

Description

The XC1701SC is a 1 Mbit Serial Configuration PROM (programmable read-only memory) from Xilinx. It's designed to store the configuration bitstream for Xilinx FPGAs (Field-Programmable Gate Arrays). When an FPGA powers up, it needs to be configured with a bitstream that defines its functionality. The XC1701SC provides a reliable and convenient way to store and load this configuration data into the FPGA.

Applications:

  • FPGA Configuration: Used to store configuration data for Xilinx FPGAs during power-up or reconfiguration.
  • Embedded Systems: Employed in embedded systems requiring non-volatile storage of configuration or program data.
  • Industrial Control Systems: Utilized in industrial control systems for storing configuration parameters and program code.
  • Telecommunications Equipment: Integrated into telecommunications equipment for storing FPGA configurations and firmware.
  • Aerospace and Defense Systems: Used in aerospace and defense applications requiring reliable non-volatile memory for FPGA configuration.

Features:

  • 1 Mbit Storage Capacity: Provides 1 Mbit of non-volatile storage for configuration data.
  • Serial Interface: Uses a serial interface for efficient data transfer.
  • Low Power Consumption: Operates with low power consumption, minimizing power requirements.
  • In-System Programmability: Allows for in-system programming, enabling easy updates and modifications.
  • Compact Package: Features a compact package for easy integration into electronic systems.

Benefits:

  • Reliable Configuration: Ensures reliable configuration of Xilinx FPGAs during power-up.
  • Easy Programming: Can be easily programmed using standard programming tools.
  • Flexibility: Allows for easy updates and modifications of FPGA configurations.
  • System Integration: Simplifies system integration with its compact package and serial interface.
  • Cost-Effectiveness: Offers a cost-effective solution for FPGA configuration storage.

Additional Details:

The XC1701SC typically operates with a supply voltage of 3.3V or 5V. It supports standard serial configuration modes. The device is typically packaged in an 8-pin SOIC (Small Outline Integrated Circuit) or other compact surface-mount package. The operating temperature range is typically from 0°C to 70°C or -40°C to 85°C, depending on the specific grade. The PROM is programmed using standard FPGA configuration tools and programmers. The configuration data is serially shifted into the FPGA upon power-up, allowing the FPGA to begin its programmed function. The data is stored in non-volatile memory ensuring the FPGA can load its function immediately after power is applied.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess