EN
  • EN
  • DE

TDA7073AT

Part No TDA7073AT
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Dual BTL power driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266138-TDA7073AT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7073AT CAD Model

Description

The TDA7073AT by NXP Semiconductors is a high-performance, dual power driver integrated circuit designed for a broad range of applications. It's particularly well-suited for driving small stepper motors and DC motors, making it an ideal choice for automotive, industrial, and consumer applications where reliable and efficient motor control is required.

This robust IC comes in a compact 16-pin DIL-bent-SIL plastic package, ensuring ease of integration into various designs. It features two independent power output stages, each capable of delivering up to 0.5 A of continuous current. With an operating voltage range from 4.5 V to 18 V, the TDA7073AT can accommodate a wide range of power supplies, making it extremely versatile for different motor specifications.

One of the standout features of the TDA7073AT is its built-in protection mechanisms. The device includes thermal protection, which prevents damage from overheating, and short-circuit protection that safeguards the IC against potential damage caused by output short circuits. Additionally, the inclusion of diodes for back EMF (Electromotive Force) suppression provides further reliability and longevity to the motor driver, ensuring that it can handle the inductive loads typically associated with motor control.

The TDA7073AT also boasts a low saturation voltage, which contributes to its high efficiency. This characteristic minimizes power loss and heat generation, allowing for more compact and energy-efficient designs. Furthermore, the IC's non-inverting inputs and the possibility to control each channel separately or in parallel provide designers with flexibility in configuring motor control schemes.

In summary, the NXP TDA7073AT is a powerful and reliable solution for driving motors in a variety of applications. Its dual-channel configuration, protection features, and high efficiency make it an excellent choice for designers looking to create sophisticated motor control systems with minimal complexity and high reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $69.2099
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Panasonic
Need more? Email Us
Intel
Lowest to $50.4238
ON Semiconductor
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Silergy Corp
Need more? Email Us
ON Semiconductor
Need more? Email Us
Microchip Technology
Lowest to $6.2562

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess