EN
  • EN
  • DE

TDA7056

Part No TDA7056
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 3 W mono BTL audio output amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266132-TDA7056
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7056 CAD Model

Description

The NXP TDA7056 is a monolithic integrated circuit housed in a 9-lead single in-line (SIL) plastic package. This high-performance device is designed to deliver a robust audio amplification solution with a focus on simplicity and efficiency, making it an ideal choice for a wide range of applications where space and power consumption are critical considerations.

Key Features

  • Power Amplifier: The TDA7056 is a 3 W BTL mono audio output amplifier with DC volume control, providing sufficient power for many audio applications while maintaining a clear sound output.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.5 V to 18 V, allowing for flexible usage in various electronic products without the need for additional power regulation components.
  • No External Components Needed: One of the significant advantages of the TDA7056 is its ability to operate without the need for external components such as bootstrap capacitors, making it a highly integrated solution that simplifies circuit design and reduces overall parts count.
  • DC Volume Control: The built-in DC volume control feature provides a convenient method for adjusting the audio output level, which can be modulated through a simple DC voltage, eliminating the need for complex circuitry.
  • Thermal Protection: The device includes an inherent thermal protection mechanism that safeguards it against potential damage from overheating, enhancing its reliability and lifespan.
  • Mute Mode: The TDA7056 comes with a mute function that allows users to easily silence the audio output when needed, without affecting the operation of the rest of the circuit.

Applications

The TDA7056 is versatile and can be used in a variety of audio applications. Its compact size and power efficiency make it suitable for portable devices, while its robust performance fits well in television and monitor audio systems, small radios, and other consumer electronics requiring a reliable audio amplification solution.

Conclusion

In summary, the NXP TDA7056 is a compact, efficient, and versatile audio amplifier that offers a high-quality audio amplification solution with minimal external components, wide voltage range, and convenient volume control. Its integrated features and protections ensure a reliable and durable performance for a broad spectrum of audio applications.

You May Also Be Interested in

ON Semiconductor
Lowest to $2.5606
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
IXYS
Lowest to $7.8205
Intel
Lowest to $50.4238
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Toshiba Semiconductor and Storage
Lowest to $69.2099

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4377 $59.0895
325+ $0.3592 $116.7400
500+ $0.3477 $173.8500
690+ $0.3361 $231.9090
890+ $0.3257 $289.8730
1,190+ $0.2922 $347.7180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess