EN
  • EN
  • DE

TDA7010T/V3

Part No TDA7010T/V3
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description Audio Single Chip Receiver, FM, PDSO16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020715-TDA7010T/V3
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA7010T/V3 CAD Model

Description

Product Overview: TDA7010T/V3

The TDA7010T/V3 is a high-performance integrated circuit produced by NXP Semiconductors, renowned for its excellence in the field of electronic components. This particular IC is a monolithic integrated radio circuit designed for portable radio applications, embodying the innovation and reliability that NXP is known for.

Key Features

  • FM Stereo Reception: The TDA7010T/V3 is engineered to deliver superior FM stereo reception, ensuring high-quality audio output for an enhanced listening experience.
  • Low Voltage Operation: It operates at a low voltage, making it ideal for battery-powered devices where power efficiency is crucial.
  • Compact Design: Its small footprint allows for integration into compact portable devices without sacrificing performance.
  • Integrated IF Selectivity: The inclusion of integrated IF selectivity eliminates the need for external IF filters, reducing the overall component count and simplifying the design process.

Applications

The TDA7010T/V3 is versatile and can be used in a variety of portable audio devices. Its applications include, but are not limited to:

  • Portable radios
  • FM radio headsets
  • Miniature FM receivers

Technical Specifications

The TDA7010T/V3 boasts technical specifications that cater to demanding radio applications:

  • Supply voltage range: 2.7V to 5.5V
  • Low current consumption for extended battery life
  • High sensitivity and selectivity for clear signal reception
  • Excellent intermodulation rejection

Quality and Reliability

NXP's commitment to quality ensures that the TDA7010T/V3 meets the highest standards of reliability and performance. The product undergoes rigorous testing and quality control measures, guaranteeing that it performs consistently across various conditions and applications.

Support and Resources

Designers and engineers can access comprehensive technical documentation, including datasheets, application notes, and design guides, to facilitate the integration of the TDA7010T/V3 into their projects. NXP's customer support is also available to assist with any technical queries or challenges that may arise during the design process.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess