EN
  • EN
  • DE

TDA6509ATT/C3,118

Part No TDA6509ATT/C3,118
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2011+
Reference case TSSOP32
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 757345-TDA6509ATT/C3@118
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA6509ATT/C3,118 CAD Model

Description

The TDA6509ATT/C3,118 is a high-performance integrated mixer oscillator PLL for VHF and UHF bands developed by NXP Semiconductors. Designed primarily for use in television and set-top box applications, this IC offers a compact and efficient solution for tuning across various TV standards.

Key Features

  • Mixer Oscillator: The TDA6509ATT/C3,118 includes a mixer and oscillator that supports both VHF and UHF bands, ensuring compatibility with a wide range of frequencies.
  • Phase-Locked Loop (PLL): The integrated PLL circuitry provides stable and precise frequency control, which is essential for clear signal reception.
  • Low Phase Noise: The device is engineered to have low phase noise, which significantly reduces signal interference and improves overall signal quality.
  • Small Package: Enclosed in a small SOT666 package, the TDA6509ATT/C3,118 is designed for space-saving applications without compromising on performance.
  • Power Efficiency: This IC is optimized for low power consumption, making it an ideal choice for energy-sensitive designs.
  • Versatility: It supports various TV standards, making it a versatile component for global television and set-top box products.

Applications

The TDA6509ATT/C3,118 is suitable for a variety of applications, including:

  • Television receivers
  • Digital set-top boxes
  • Personal video recorders (PVRs)
  • Media centers

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA6509ATT/C3,118 is no exception. It is manufactured to meet high standards for reliability and performance, ensuring that it can withstand the demands of continuous operation in consumer electronics.

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by NXP Semiconductors. This resource includes comprehensive information on electrical characteristics, pin configurations, application circuits, and packaging details.

You May Also Be Interested in

Tyco Electronics
Lowest to $1.1071
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Silergy Corp
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
ON Semiconductor
Lowest to $2.5606

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 209,210 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess