EN
  • EN
  • DE

TDA6109JF

Part No TDA6109JF
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description Date Code: 02-04+; RoHS Compliant: No;
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017398-TDA6109JF
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA6109JF CAD Model

Description

Product Overview: TDA6109JF by NXP Semiconductors

The TDA6109JF is a high-quality integrated circuit (IC) produced by NXP Semiconductors, a renowned leader in the semiconductor industry. This product is specifically designed for color television sets and video monitors, offering exceptional performance in driving the RGB (red, green, and blue) cathodes of a color picture tube.

Key Features

  • Triple Video Output Amplifier: The TDA6109JF contains three video output amplifiers in one package, providing a compact, efficient solution for driving the three primary color channels in a display.
  • High Bandwidth: Designed to support high-resolution video, the TDA6109JF ensures sharp, clear images by facilitating high bandwidth signals, which is crucial for maintaining image quality in fast-moving scenes and high-definition content.
  • Low Voltage Operation: Operating at a low voltage, the IC is energy-efficient, which helps reduce overall power consumption in the devices it's used in.
  • Black Current Stabilization: The IC includes features for black level stabilization, which helps maintain consistent color quality and intensity, even as operating conditions change.
  • Thermal Protection: The TDA6109JF is equipped with thermal protection circuitry, ensuring that the device remains safe from overheating, which can extend the lifespan of both the IC and the product it is used in.

Applications

The versatility of the TDA6109JF makes it suitable for a variety of applications that require high-quality video amplification. Its primary use is in color TVs and computer monitors, but it can also be used in other video playback devices where accurate color reproduction and high video bandwidth are essential.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA6109JF is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that manufacturers choosing this IC can do so with confidence, knowing that it will deliver consistent performance and contribute to the overall quality of their products.

In summary, the TDA6109JF by NXP Semiconductors is an integral component for any video display system requiring high-fidelity and robust video output amplification. Its combination of features makes it an excellent choice for designers looking to create superior video experiences for end-users.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 585 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess