EN
  • EN
  • DE
  • IT

TDA5141T

Part No TDA5141T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Brushless DC motor drive circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266065-TDA5141T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA5141T CAD Model

Description

Introducing the TDA5141T Brushless DC Motor Drive from NXP

The TDA5141T from NXP is a high-performance integrated circuit designed to control brushless DC motors with optimum efficiency and precision. This advanced motor driver is ideal for a wide range of applications, including computer peripherals, office equipment, and automotive systems where reliable and efficient motor control is critical.

The TDA5141T offers a full-wave commutation control to drive a three-phase brushless motor via six discrete power transistors. Its intelligent design allows for sensorless operation, eliminating the need for external Hall-effect sensors, which simplifies the motor design and reduces system costs. This feature, along with its ability to support a wide voltage range, makes the TDA5141T a versatile solution for various brushless DC motor applications.

Key Features:

  • Integrated Commutation Logic: The TDA5141T includes built-in electronic commutation logic that ensures smooth and efficient motor operation without the need for external sensors.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating various power supply specifications and allowing for flexible system integration.
  • High-Efficiency Operation: The device is designed to minimize power losses, ensuring high-efficiency motor control, which is especially important for battery-powered applications.
  • Protection Features: Equipped with overtemperature and overcurrent protection, the TDA5141T safeguards the motor and the driver from potential damage caused by abnormal operating conditions.
  • Lock Detection: A lock detection feature identifies when the motor is unable to rotate, allowing for prompt system response to prevent damage.

Applications:

  • PC Cooling Fans
  • CD/DVD/Blu-ray Disc Drives
  • Office Automation Equipment
  • Automotive Applications

The TDA5141T's compact SO20 package is designed for space-constrained applications, and its lead(Pb)-free construction aligns with modern environmental standards. With its robust design and comprehensive feature set, the TDA5141T by NXP stands out as a top choice for designers looking to implement an efficient and reliable brushless DC motor control solution.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess