EN
  • EN
  • DE

TDA4665T

Part No TDA4665T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description Baseband delay line
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 361984-TDA4665T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA4665T CAD Model

Description

Overview of NXP TDA4665T Baseband Delay Line

The NXP TDA4665T is a high-quality integrated circuit designed specifically for television signal processing applications. This versatile baseband delay line is engineered to provide consistent and reliable performance in a variety of video processing tasks, making it an essential component for enhancing the overall picture quality in television sets and video equipment.

Key Features

  • Integrated Circuit Design: The TDA4665T is a compact, monolithic integrated circuit, which allows for a reduction in the overall size of the electronic device it is incorporated into.
  • Delay Time Adjustment: It offers the capability to adjust the delay time to match specific requirements, giving manufacturers and technicians the flexibility to fine-tune the video signal processing.
  • Low Distortion: The device is designed to minimize signal distortion, ensuring that the video output maintains high fidelity to the original input.
  • Excellent Signal-to-Noise Ratio: With its superior design, the TDA4665T boasts an excellent signal-to-noise ratio, which contributes to clearer and crisper images.

Applications

The TDA4665T is ideal for use in a wide range of video processing applications, including:

  • Television receivers
  • Video recorders
  • Video playback systems
  • Professional video editing and processing equipment

Technical Specifications

Some of the technical specifications for the TDA4665T include:

  • Supply voltage: Typically 12V
  • Low power consumption
  • Adjustable delay time for versatility
  • High immunity to interference

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the TDA4665T is no exception. The device is manufactured using state-of-the-art technology and is subjected to rigorous testing to ensure that it meets the high standards expected by consumers and professionals alike.

In conclusion, the NXP TDA4665T is a top-of-the-line baseband delay line that offers exceptional performance for television signal processing. Its robust design, coupled with its ability to deliver high-quality video output, makes it an indispensable component for any video processing application.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5239 $52.3900
235+ $0.4299 $101.0265
365+ $0.4165 $152.0225
500+ $0.4030 $201.5000
645+ $0.3896 $251.2920
860+ $0.3493 $300.3980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,476 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess