EN
  • EN
  • DE

MKB4501P-81

Part No MKB4501P-81
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078973-MKB4501P-81
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MKB4501P-81 CAD Model

Description

Product Overview: MKB4501P-81

The MKB4501P-81 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed for a wide range of embedded applications. This advanced MCU is built on a state-of-the-art processing architecture that delivers both power efficiency and robust performance, making it an ideal choice for industrial, automotive, and consumer electronics markets.

Key Features

  • Advanced Core: At the heart of the MKB4501P-81 lies a powerful core that is capable of executing complex instructions with high efficiency, ensuring smooth operation even in demanding applications.
  • Memory Capacity: The device boasts a generous amount of flash memory and RAM, providing ample space for application code and data storage, which is critical for sophisticated embedded systems.
  • Connectivity: With multiple communication interfaces, including I2C, SPI, and UART, this MCU offers excellent connectivity options, allowing for easy integration into a variety of systems and networks.
  • Robust I/O: The MKB4501P-81 comes equipped with a range of input/output ports that support a variety of peripherals, enabling designers to create versatile and interactive systems.
  • Low Power Consumption: Designed with energy efficiency in mind, this MCU features various power-saving modes, which help reduce overall power consumption and extend battery life in portable devices.
  • Temperature Range: The device is engineered to operate reliably over a wide temperature range, making it suitable for harsh environments and outdoor applications.

Applications

The versatility of the MKB4501P-81 makes it an excellent choice for a multitude of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Wearable technology
  • Medical equipment
  • Internet of Things (IoT) devices

With its robust feature set, the MKB4501P-81 from STMicroelectronics represents a reliable and flexible solution for developers looking to push the boundaries of what's possible with modern embedded systems. The combination of performance, connectivity, and power efficiency makes it a standout product in its class.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess