EN
  • EN
  • DE

TDA3681JR/N2S

Part No TDA3681JR/N2S
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC REG MULTIPLE VOLTAGE SOT475
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Applications Ignition Buffer, Regulator
Operating Supply Current 110μA
Supply Voltage - Operating 9.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 17-PDBS
Win Source Part Number 119737-TDA3681JR/N2S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA3681JR/N2S CAD Model

Description

The TDA3681JR/N2S is a high-quality automotive-grade voltage regulator designed and manufactured by NXP Semiconductors. This component is engineered to meet the rigorous demands of the automotive industry, providing reliable and efficient power management solutions for a wide range of vehicular applications.

Key Features

  • Multiple Output Voltages: The TDA3681JR/N2S offers several regulated output voltages, ensuring compatibility with various automotive subsystems.
  • High Current Capability: With its ability to handle high current loads, this voltage regulator is suitable for powering demanding automotive circuits.
  • Low Quiescent Current: The device is designed to have a low quiescent current, which is crucial for reducing battery drain when the vehicle is not running.
  • Thermal Protection: Integrated thermal protection features safeguard the device against overheating, ensuring long-term reliability and safety.
  • Load Dump Protection: The TDA3681JR/N2S is equipped with load dump protection, which shields the electronic components from voltage spikes that can occur during abrupt battery disconnections.

Applications

This versatile voltage regulator is ideal for a variety of automotive applications, including:

  • Body control modules
  • Infotainment systems
  • Instrument clusters
  • Climate control units
  • LED lighting systems

Product Specifications

The TDA3681JR/N2S is characterized by its robust design that adheres to the stringent specifications required for automotive components. It operates over a wide temperature range, ensuring performance in diverse environmental conditions. The package is designed for easy integration into automotive systems, with a focus on minimizing space and maximizing functionality.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA3681JR/N2S is no exception. It undergoes rigorous testing to ensure it meets the high standards of reliability and performance that the automotive industry demands. Customers can trust this voltage regulator to deliver consistent performance and contribute to the overall safety and efficiency of their automotive applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,760 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess