EN
  • EN
  • DE

MSC1211Y2PAGR

Part No MSC1211Y2PAGR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Precision Analog-to-Digital Converter (ADC) and Digital-to-Analog Converters (DACs) with 8051 Microcontroller and Flash Memory
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Sampling Rate 1k
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Operating Supply Voltage 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
RoHS State Request Verification
Win Source Part Number 1227099-MSC1211Y2PAGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSC1211
Introduction Date June 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MSC1211Y2PAGR CAD Model

Description

The MSC1211Y2PAGR is a highly integrated, precision data acquisition system (DAS) from Texas Instruments, designed for the most demanding measurement and control applications. This sophisticated device combines a 24-bit analog-to-digital converter (ADC) with on-chip data memory, a microcontroller, and a wealth of features that make it a one-stop solution for advanced data processing tasks.

Key Features and Benefits

  • Precision Analog-to-Digital Conversion: At the heart of the MSC1211Y2PAGR is a 24-bit delta-sigma ADC offering exceptional accuracy and noise performance. It is capable of up to 25 conversions per second, allowing for high-resolution measurements in real-time applications.
  • Integrated Microcontroller: The device features a powerful 8051-compatible microcontroller core, providing flexible control and data processing capabilities. This allows users to implement custom algorithms directly on the device, reducing external component count and system complexity.
  • On-Chip Memory: With 16kB of flash memory and 1kB of RAM, the MSC1211Y2PAGR can store critical data and firmware, facilitating robust operation even in systems with limited external memory options.
  • Diverse Input Channels: The DAS supports multiple single-ended or differential input channels, making it versatile for various sensor types and signal sources.
  • Built-In Calibration: The device includes self-calibration features for offset and gain, ensuring measurement accuracy over time and across temperature variations.
  • Communication Interface: The MSC1211Y2PAGR offers a serial interface for communication with external devices, making it easy to integrate into existing systems.

Applications

The MSC1211Y2PAGR is ideal for a range of precision measurement applications, including:

  • Industrial process control
  • Temperature and pressure measurement systems
  • Medical instrumentation
  • Scientific analysis equipment
  • Weight and force measurement systems

Conclusion

With its high-resolution ADC, integrated microcontroller, and extensive on-chip features, the MSC1211Y2PAGR from Texas Instruments represents a comprehensive solution for advanced data acquisition challenges. Its robust design and flexible input options make it a reliable choice for engineers looking to enhance the precision and efficiency of their measurement and control systems.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess