EN
  • EN
  • DE
  • IT

TDA3654Q

Part No TDA3654Q
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Vertical deflection and guard circuit 110°
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265994-TDA3654Q
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA3654Q CAD Model

Description

The TDA3654Q is a high-performance integrated circuit developed by NXP Semiconductors, designed to cater to the demanding requirements of television deflection systems. This versatile component is a crucial element in the horizontal deflection circuitry of color televisions and monitors, providing efficient drive and control functionalities.

Key Features

  • High-Efficiency Operation: The TDA3654Q is engineered to deliver high efficiency, which translates to reduced power consumption and heat generation, thereby improving the overall reliability and lifespan of the device it powers.
  • Integrated Damper Diode: Featuring an integrated damper diode, this IC simplifies circuit design and minimizes the need for external components, which can help reduce system cost and complexity.
  • Guard Circuit: With an in-built guard circuit, the TDA3654Q offers protection against overvoltage conditions, ensuring the safety and stability of the deflection system.
  • Compact Design: The compactness of the TDA3654Q allows it to fit into space-constrained applications without compromising performance, making it an ideal solution for modern, slim-profile televisions and monitors.

Applications

The TDA3654Q is specifically designed for use in the horizontal deflection systems of color televisions and computer monitors. Its robust design and high efficiency make it suitable for a wide range of screen sizes and types, from conventional CRT displays to high-end monitors requiring precise deflection control.

Technical Specifications

Some of the key technical specifications of the TDA3654Q include:

  • Supply Voltage: Typically around 8V to 35V
  • High Output Current Capability
  • Low Saturation Voltage
  • Thermal Protection
  • High Ruggedness

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA3654Q is no exception. It is manufactured under stringent quality control standards, ensuring high reliability and performance consistency for every unit produced.

Conclusion

The TDA3654Q by NXP Semiconductors stands out as a vital component in the deflection systems of modern display devices. Its integration of multiple features into a single package not only simplifies the design process but also enhances the overall performance and reliability of the end product. For designers and manufacturers of color television sets and computer monitors, the TDA3654Q represents a smart choice that combines functionality with economic efficiency.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess