EN
  • EN
  • DE

TDA3616T/N1,112

Part No TDA3616T/N1,112
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC VOLT REG W/BATT DETECT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Processor
Operating Supply Current 95μA
Supply Voltage - Operating 5.6 V to 25 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 125663-TDA3616T/N1,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA3616T/N1,112 CAD Model

Description

The TDA3616T/N1,112 is a versatile and robust integrated circuit developed by NXP Semiconductors, designed to serve as a multi-purpose audio amplifier in a wide range of consumer electronics. This IC is a testament to NXP's commitment to delivering high-quality audio solutions that cater to the needs of modern electronic devices.

Key Features

  • Amplifier Type: The TDA3616T/N1,112 functions as a multi-purpose audio power amplifier, capable of driving speakers with excellent sound quality.
  • Supply Voltage Range: It operates over a wide supply voltage range, making it suitable for use in various electronic devices without the need for complex power management.
  • Output Power: The IC is capable of delivering a substantial amount of power to the load, ensuring loud and clear audio playback.
  • Package: It comes in a compact SOT96-1 package, making it easy to integrate into space-constrained designs without sacrificing performance.
  • Quality Sound: The TDA3616T/N1,112 is engineered to provide high-quality sound reproduction, minimizing distortion and noise for an optimal listening experience.
  • Protection Features: The device includes various protection features such as short-circuit protection and thermal shutdown, enhancing its reliability and longevity.

Applications

The TDA3616T/N1,112 is ideal for a variety of audio applications, including but not limited to:

  • Home audio systems
  • Television sets
  • Portable speakers
  • Car audio systems

Why Choose TDA3616T/N1,112?

Choosing the TDA3616T/N1,112 for your audio amplification needs means selecting a product that offers reliability, efficiency, and superior audio performance. NXP's dedication to innovation ensures that this IC will provide a solution that meets the stringent requirements of modern audio applications. With its robust design and comprehensive protection features, the TDA3616T/N1,112 stands out as a smart choice for designers looking for a high-quality audio amplifier that is both effective and easy to implement.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
STMicroelectronics
DISCRETE
Lowest to $4.4879

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess