EN
  • EN
  • DE
  • IT

TDA2795

Part No TDA2795
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description TV STEREO / DUAL SOUND IDENTIFICATION DECODER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1265967-TDA2795
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA2795 CAD Model

Description

The TDA2795 is a high-performance integrated circuit developed by NXP Semiconductors, a leader in innovative high-performance mixed-signal solutions. This IC is designed to cater to the advanced requirements of television signal processing, providing an optimal solution for image and sound demodulation in color television sets.

Key Features

  • Video Processing: The TDA2795 offers excellent video processing capabilities, ensuring clear and vibrant image quality. It integrates functions like video amplification, synchronization, and demodulation for superior picture performance.
  • Sound Demodulation: With its advanced sound demodulation features, this IC delivers high-fidelity audio output that complements the video quality, providing an immersive viewing experience.
  • Compatibility: Designed with versatility in mind, the TDA2795 is compatible with various television standards, making it a flexible choice for global applications.
  • Integration: The high level of integration within the TDA2795 reduces the need for external components, simplifying the design and manufacturing process of television sets, and leading to cost and space savings.
  • Reliability: NXP's commitment to quality ensures that the TDA2795 provides reliable performance over a wide range of operating conditions, making it a trusted choice for manufacturers.

Applications

The TDA2795 is ideally suited for use in a variety of color television designs, ranging from portable models to large home entertainment systems. Its advanced features make it an integral component for manufacturers seeking to enhance the user experience with high-quality video and audio output.

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official NXP datasheets and application notes. These documents provide comprehensive information on electrical characteristics, pin configurations, and application guidelines necessary for successful integration of the TDA2795 into television systems.

Conclusion

The NXP TDA2795 stands out as a robust and efficient solution for television signal processing. Its combination of advanced features, integration, and reliability make it a top choice for manufacturers looking to deliver high-quality television sets to the market.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess