EN
  • EN
  • DE

TAS5731PHP

Part No TAS5731PHP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO/STER 41.5W 48HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range 0°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-PowerTQFP
Case / Package 48-HTQFP (7x7)
Family Name TAS5731
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-34191-5, TAS5731PHP-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936115-TAS5731PHP
Ultra Librarian 3D Model Ultra Librarian TAS5731PHP CAD Model

Description

Product Overview: TAS5731PHP from Texas Instruments

The TAS5731PHP is a high-performance audio amplifier from Texas Instruments, designed to deliver exceptional sound quality for a wide range of consumer electronics. This integrated circuit is part of TI's extensive audio amplifier portfolio and is particularly suited for applications requiring efficient amplification, such as digital televisions, soundbars, and personal audio systems.

Key Features

  • Output Power: The TAS5731PHP can drive stereo speakers with an output power of up to 20W into an 8-ohm load with less than 1% THD+N, ensuring powerful and clear audio performance.
  • Audio Processing: It incorporates advanced audio processing features, including programmable dynamic range control and an equalizer, allowing for fine-tuning of the audio output to match specific speaker characteristics or room acoustics.
  • Efficiency: This audio amplifier is based on a closed-loop architecture, which provides not only high-quality audio reproduction but also operates with high efficiency, reducing heat dissipation and power consumption.
  • Interface: The device supports I²S and TDM digital audio inputs, providing flexibility in system design and ease of integration with a variety of digital audio sources and processors.
  • Control: It can be controlled via an I²C interface, allowing for easy adjustment of volume, audio processing parameters, and other functionalities.

Package and Reliability

The TAS5731PHP comes in a 48-pin HTQFP (High-Thickness Quad Flat Package), which offers a compact footprint while ensuring robustness and reliability for long-term performance. The device operates over an industrial temperature range, making it suitable for various environments.

Applications

With its combination of power, audio quality, and advanced features, the TAS5731PHP is an ideal choice for manufacturers looking to enhance the audio experience in their products. It is especially well-suited for use in:

  • Flat Panel TVs
  • Soundbars and Docking Stations
  • Wireless Speakers
  • Home Theater Systems
  • Other Audio Equipment Requiring High-Quality Amplification

You May Also Be Interested in

THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6792 $51.1128
22+ $4.6599 $102.5178
34+ $4.5143 $153.4862
46+ $4.3687 $200.9602
60+ $4.2230 $253.3800
80+ $3.7862 $302.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess