EN
  • EN
  • DE

TDA2581

Part No TDA2581
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Control circuit for SMPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265957-TDA2581
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA2581 CAD Model

Description

The TDA2581 is a high-performance integrated circuit developed by NXP Semiconductors, a leader in the electronic components industry. This IC is specifically designed to cater to a wide range of applications, particularly in the realm of television and display technologies.

Key Features

  • Horizontal Deflection Booster: The TDA2581 is primarily used as a horizontal deflection booster in color television sets. This feature is critical for enhancing the quality and stability of the horizontal deflection signal, which is essential for producing a clear and stable picture on the screen.
  • High Voltage Capabilities: It is capable of handling high voltages, which is necessary for driving the deflection coils in CRT displays and ensuring the proper scanning of the electron beam.
  • Thermal Protection: The device includes built-in thermal protection to prevent overheating, which can be a common issue in high-voltage applications. This ensures long-term reliability and safety of the product.
  • Compact Design: NXP's TDA2581 comes in a compact package, allowing for efficient use of space on the circuit board, which is particularly beneficial in modern slim-profile television sets.

Applications

The TDA2581 is versatile and can be used in various applications beyond traditional television sets, including:

  • High-resolution CRT monitors
  • Professional video equipment
  • Display systems requiring precise deflection control

Technical Specifications

For engineers and designers considering the TDA2581 for their projects, the following are some of the technical specifications:

  • Supply Voltage Range: Typically around 12V
  • Drive Capability: Suitable for small to medium-sized CRT displays
  • Package: Available in a standard mounting package for easy integration

NXP Semiconductors is known for its commitment to quality and innovation, and the TDA2581 is no exception. It embodies the company's dedication to providing advanced solutions for the ever-evolving electronics market. Whether for use in consumer electronics or professional display equipment, the TDA2581 offers a reliable and efficient solution for horizontal deflection needs.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
ON Semiconductor
Lowest to $2.5606
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Toko America Inc.
Need more? Email Us
Microchip Technology
Lowest to $6.2562

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess