EN
  • EN
  • DE
  • IT

TDA2549

Part No TDA2549
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description I.F. amplifier and demodulator for multistandard TV receivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265952-TDA2549
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA2549 CAD Model

Description

The TDA2549 from NXP Semiconductors is a versatile television signal processing circuit that has been designed to cater to the needs of color television sets. This integrated circuit (IC) is built to provide a comprehensive solution for processing analog signals in TV receivers, ensuring high-quality image reproduction and reliable performance.

Key Features

  • Integrated Vision IF Amplifier: The TDA2549 includes a vision intermediate frequency (IF) amplifier which is essential for amplifying the frequency-modulated video signal.
  • AGC Control: With an automatic gain control (AGC) feature, the IC adjusts the gain of the IF amplifier to maintain a constant video output level despite variations in signal strength.
  • Sound Carrier Oscillator: The built-in sound carrier oscillator allows for the precise tuning of the audio signal associated with the visual content.
  • Quasi-Parallel Sound IF Circuit: The quasi-parallel sound intermediate frequency circuit is designed to process the audio IF signal with high fidelity.
  • Color Demodulation: The TDA2549 is capable of demodulating color information, which is crucial for reproducing vibrant and accurate colors on a color television set.

Applications

The NXP TDA2549 is primarily used in color television sets, serving as a core component in the signal processing chain. It is suitable for various TV broadcast standards, making it a versatile choice for global applications.

Technical Specifications

The device operates within a specific voltage range and is packaged in a way that ensures easy integration into television set designs. It is designed to work with other peripheral components to form a complete TV signal processing system.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the TDA2549 is no exception. The IC undergoes rigorous testing and quality control measures to ensure that it meets the high standards expected by manufacturers and consumers alike.

Conclusion

The TDA2549 from NXP stands out as a reliable and efficient solution for color television signal processing. With its integrated features and robust design, it provides an excellent foundation for high-quality television reception and image reproduction.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess