EN
  • EN
  • DE

TDA19997HLC1QFP100

Part No TDA19997HLC1QFP100
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012291-TDA19997HLC1QFP100
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA19997HLC1QFP100 CAD Model

Description

Product Overview: TDA19997HLC1QFP100 by NXP

The TDA19997HLC1QFP100 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This advanced IC is part of NXP's comprehensive portfolio of solutions that cater to the rapidly evolving electronics industry. It is specifically engineered to meet the needs of sophisticated video processing applications and is widely used in digital TV, PC monitors, and other multimedia devices.

Key Features

  • High-Quality Video Processing: The TDA19997HLC1QFP100 is capable of delivering exceptional video quality, ensuring a crisp and clear viewing experience.
  • Multiple Input Sources: It supports various video input formats, providing versatility for different types of media content.
  • Advanced Connectivity: With its comprehensive range of interfaces, the IC can easily be integrated into complex systems.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA19997HLC1QFP100 helps reduce overall system power requirements.
  • Compact Footprint: Housed in a QFP (Quad Flat Package) with 100 pins, it offers a space-saving solution without compromising on functionality.

Technical Specifications

The TDA19997HLC1QFP100 operates over a wide temperature range and is fabricated with NXP's state-of-the-art technology, ensuring reliability and performance. It is compliant with major industry standards, which guarantees compatibility with a broad range of devices and systems.

Applications

This IC is ideally suited for a variety of applications where high-quality video processing is essential. It is commonly found in:

  • Digital Televisions
  • PC Monitors
  • Video Projectors
  • Interactive Displays
  • Home Theater Systems

Quality and Reliability

NXP is known for its commitment to quality, and the TDA19997HLC1QFP100 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets NXP's high standards for reliability and performance.

Ordering Information

For pricing, availability, and ordering information, please contact NXP Semiconductors or an authorized distributor. Ensure to reference the part number TDA19997HLC1QFP100 when inquiring to receive accurate information.

You May Also Be Interested in

Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess