EN
  • EN
  • DE

RC02W300JT

Part No RC02W300JT
Manufacturer Fenghua Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1087688-RC02W300JT
Categories OEM Parts(O-R)
Manufacturer Fenghua Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RC02W300JT CAD Model

Description

The RC02W300JT is a thick film chip resistor manufactured by Fenghua Electronics. It's designed for general purpose applications in electronic circuits, providing a stable and reliable resistance value. These resistors are commonly used in various electronic devices for current limiting, voltage division, and pull-up/pull-down resistor applications.

Applications:

  • Current Limiting: Used to protect sensitive components from overcurrent.
  • Voltage Division: Creates specific voltage levels in electronic circuits.
  • Pull-Up/Pull-Down Resistors: Establishes defined logic levels in digital circuits.
  • Signal Termination: Reduces signal reflections and improves signal integrity.
  • General Circuit Applications: Used in a wide variety of electronic circuits.

Features:

  • Thick Film Technology: Provides stable resistance values and high reliability.
  • Small Size: Suitable for compact electronic designs.
  • High Precision: Offers accurate resistance values with low tolerance.
  • Wide Resistance Range: Available in a variety of resistance values to meet different circuit requirements.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Stable Performance: Provides consistent resistance values over a wide range of operating conditions.
  • Compact Design: Small size allows for integration into space-constrained devices.
  • Accurate Resistance: High precision ensures accurate circuit performance.
  • Versatile Application: Suitable for a wide range of electronic circuit applications.
  • Environmentally Friendly: Compliant with RoHS standards, reducing environmental impact.

Additional Details:

The RC02W300JT has a resistance value of 30 Ohms and a tolerance of 5%. It is typically available in a small surface-mount package, such as a 0402 package, which aids in efficient assembly and compact design integration. The power rating is generally 1/16W. These resistors are designed to operate within a wide temperature range, ensuring consistent performance in various operating conditions. They are a cost-effective solution for general purpose resistor applications.

You May Also Be Interested in

Yageo
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
Yageo
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50,000+ $0.0012 $60.0000
100,000+ $0.0012 $120.0000
150,000+ $0.0012 $180.0000
200,000+ $0.0012 $240.0000
250,000+ $0.0012 $300.0000
300,000+ $0.0012 $360.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,300 pieces
MOQ: 50000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess