EN
  • EN
  • DE

TDA18275AHN/C1

Part No TDA18275AHN/C1
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840045-TDA18275AHN/C1
Ultra Librarian 3D Model Ultra Librarian TDA18275AHN/C1 CAD Model

Description

Product Overview: TDA18275AHN/C1 - Silicon Tuner IC

The TDA18275AHN/C1 is a cutting-edge silicon tuner integrated circuit (IC) developed by NXP Semiconductors, a leader in the technology industry. This high-performance IC is designed to meet the rigorous demands of contemporary digital broadcasting, offering exceptional reception quality and signal processing capabilities.

Key Features

  • High Integration: The TDA18275AHN/C1 integrates multiple functions into a single chip, reducing the overall component count and simplifying the design of the end product.
  • Wide Frequency Range: It supports a broad frequency range, making it suitable for a variety of broadcast standards worldwide, including DVB-T, DVB-T2, ISDB-T, and DTMB.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, which is crucial for portable and battery-powered devices.
  • High Sensitivity: The device offers high sensitivity, ensuring reliable reception even in areas with weak signal strength.
  • Advanced Noise Reduction: It features advanced noise reduction techniques to deliver clear and crisp digital TV and radio content.

Applications

The TDA18275AHN/C1 is versatile and can be used in a variety of applications, including but not limited to:

  • Television sets and set-top boxes
  • Personal computers and laptops with TV tuner functionality
  • Portable media players with digital TV capabilities

Technical Specifications

The TDA18275AHN/C1 boasts impressive technical specifications that cater to the needs of modern digital broadcasting:

  • Supply voltage: Typically 3.3V
  • Operating temperature range: -40°C to 85°C
  • Package: HVQFN40 (6 mm x 6 mm)

With its robust design, the TDA18275AHN/C1 is engineered to provide a reliable solution for digital TV and radio reception, offering manufacturers a competitive edge in the fast-paced consumer electronics market.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7564 $60.5120
165+ $0.7077 $116.7705
255+ $0.6833 $174.2415
365+ $0.6345 $231.5925
475+ $0.6101 $289.7975
595+ $0.5857 $348.4915
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,959 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess